NEW TECHNOLOGIES AND MATERIALS FOR AN EVOLVING AEROSPACE INDUSTRY
As the aerospace industry continues to move away from traditional, centralized hydraulic systems and toward electrification to power its fleets, the importance of magnetics technologies is increasing. This article will discuss design considerations and challenges, including some specific materials that can he... Read more...
More Product Announcements from Arnold Magnetic TechnologiesTTS is for public use to prevent the spread of pathogens. Optical detection distance is 60-0.2mm. 20 million cycles, stainless steel IK09 and IP67. Red/green illuminated, momentary and latching action. Read more...
More Product Announcements from SCHURTER IncSCHURTER launched its new CPS family of push button switches with capacitive touch sensor technology inside. The new switch family caters to the latest technology trend for robust momentary and latching push button switches while sporting an elegant modern look that makes them the perfect choice for use in applications wherever a high quality aesthetic appearance plays a role. Read more...
More Product Announcements from SCHURTER IncFlexco takes pride in their unique patented design for test and measurement cables. Read more...
More Product Announcements from Flexco Microwave, Inc.With this option, the O.E.M. can order foot switches with a nameplate which is identical to our standard nameplate except the customer name and address would replace the LINEMASTER® name and address. All other information would remain the same. Read more...
More Product Announcements from Linemaster Switch CorporationKeystone's latest series of low profile, SMT & THM Lithium-Ion holders for 18650 batteries meet increased demands for higher energy, light weight, rechargeable batteries for new generations of electronic products. Ruggedly built & durable, features include heat resistant Nylon housings & Gold-plated Phosphor Bronze contacts. Available in single&dual cell confi... Read more...
More Product Announcements from Keystone Electronics Corp.Keystone Electronics introduces their latest line of surface mount coin cell contacts. Thesenew contacts provide a cost effective, dependable connection for coin cell batteries in self contained battery compartment. Ultra low profile and compact design make it ideal for small hand held controls, Key Fobs, personal medical devices, digital timers, and many i... Read more...
More Product Announcements from Keystone Electronics Corp.A new series of advanced 8P8C modular jacks suitable for 100Base-T (Fast Ethernet) applications are now available from Keystone Electronics. Supplied in Thru-Hole, Surface and Panel mount configurations, jacks are rated for 125 VAC RMS, and are fully compliant with IEEE and IEC standards. Read more...
More Product Announcements from Keystone Electronics Corp.New snap action “Key-Pad” dome contacts from Keystone specifically designed as a momentary contact for PCB’s, flex circuits, membrane/discrete switches. Unique 4-legged shape offer enhanced durability, reliability, versatility while maintaining exceptional tactile feel. Nickel-plated stainless steel manufacture, domes are built for harsh environments. Read more...
More Product Announcements from Keystone Electronics Corp.Keystone's Insulated low profile, surface mount Coin Cell Retainers allows user to stack two 20mm cells on top of each other to achieve 6 volts of power from the same board footprint or use a single cell for 3 volt applications. Read more...
More Product Announcements from Keystone Electronics Corp.