parvalux by maxon

If you are considering manufacturing hoists for the healthcare industry, you might be wondering which design would work best for both you and your customers. Read more...

More Product Announcements from parvalux by maxon
Sensata Technologies

Sensata Technologies and the Klixon brand design and produce electrical protection devices for aircraft, heavy vehicle, industrial and military/defense applications around the world. Read more...

More Product Announcements from Sensata Technologies
Sensata Technologies

Brushless DC Motors

Sensata Technologies' optimized designs provide high performance, rugged reliability, and high torque density solutions for wide operating temperature ranges and harsh environments. Read more...

More Product Announcements from Sensata Technologies
Sensata Technologies

Draw on our unique resources to address emerging industry trends.

We have 75 years of experience serving aerospace and defense customers, plus unmatched expertise in advanced electronics and signal processing. That combination gives us unique insights that lead to innovative solutions like... Read more...

More Product Announcements from Sensata Technologies
Sensata Technologies

Cylindrical Housed Linear Voice Coil Actuator

A full house voice coil actuator (VCA) further expands upon the idea of the semi-housed VCA that incorporates self-aligning bushings and a shaft. This design fully captures the coil assembly to maintain concentricity with the field assembly... Read more...

More Product Announcements from Sensata Technologies
Sensata Technologies

BEI Kimco Frameless Voice Coil Actuators (VCA), also known as un-housed VCAs, are sold in pairs, featuring both the coil and the field assemblies, which are required to be aligned within the customer’s application. Read more...

More Product Announcements from Sensata Technologies
Electri-Flex Company

The use of stainless steel for the core of liquidtight flexible conduit provides exceptional resistance to corrosive atmospheres such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate. Read more...

More Product Announcements from Electri-Flex Company
Majestic Transformer Co.

Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud connections. Read more...

More Product Announcements from Majestic Transformer Co.
Majestic Transformer Co.

Majestic transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no... Read more...

More Product Announcements from Majestic Transformer Co.
ElectroCraft

Introducing ElectroCraft's new MobilePower™ MPW52 wheel drive, featuring a high torque-density brushless DC motor with integrated single-stage planetary gearbox and wheel assembly.

ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed... Read more...

More Product Announcements from ElectroCraft