Omnetics Connector Corporation

Low profile and ruggedized connectors solve a rapidly changing signal routing environment challenge in designing today’s compact highdensity circuit modules. PZN (polarized Nano connectors) are designed specifically to offer constant signal integrity processing through high shock and vibration applications. These unique connectors can handle cable with up to 1 amp where needed. Read more...

More Product Announcements from Omnetics Connector Corporation
Omnetics Connector Corporation

Using a unique approach to R&D for new process and product development, they work with both external and internal customers. Often, new products or design modifications need a few tweaks to insure devices are fully manufactural and can be reproduced at the highest reliability for the customer. Read more...

More Product Announcements from Omnetics Connector Corporation
Omnetics Connector Corporation

Overmolding Connector and Cable Assemblies

Today’s cable and connector systems are now capable of withstanding the most demanding environmental challenges, thanks to advancements in overmolded materials and processing techniques. Read more...

More Product Announcements from Omnetics Connector Corporation
Omnetics Connector Corporation

Today’s cable and connector systems are now capable of withstanding the most demanding environmental challenges, thanks to advancements in overmolded materials and processing techniques. The molding process insures bonding to connector backshells and over the cable to provide ingress protection from water and dust providing IP67 & IP68 sealing. Read more...

More Product Announcements from Omnetics Connector Corporation
Omnetics Connector Corporation

Due to an increase in customer requirements for additional marking criteria including part number revision level and serial number marking, Omnetics has added a Videojet V548 marking system to our capabilities. This new system has been qualified through a vigorous independent laboratory testing program. Read more...

More Product Announcements from Omnetics Connector Corporation
SCHURTER Inc

SCHURTER offers custom wire harness service for its portfolio of IEC Connectors and Filter products. Customer specific requirements with a complete interconnection solution can be requested via the SCHURTER website. Read more...

More Product Announcements from SCHURTER Inc
SCHURTER Inc

SCHURTER's tactile switches are available in through-hole or SMD mounting with solder terminals. Switching current is 50 mA maximum with a switching voltage of 12 VDC maximum. They provide reliable tactile feedback on input, a simple assembly, and provide a long lifetime (greater than 105 actuations). Read more...

More Product Announcements from SCHURTER Inc
Rego Electronics Inc.

Keep faster with REGO ~ SD4.0 & Micro SD 4.0 socket

SD 4.0
Features & Benefits -
Available for both right angle top mount and right angle reverse mount with push-push / push-pull ejectors
Stand-off type available for placing electronic components under the connector
High quality, high reliability Read more...

More Product Announcements from Rego Electronics Inc.
Rego Electronics Inc.

Features & Benefits
- Excellent SI performance (SAS 4.0/ PCIe Gen 4)
- Flexible cable routing (Discrete/ Ribbon)
- Multiple channels as options (4X/ 6X/ 8X/ 12X)
- Optional plug orientation (straight/ Right angle/ Side Exit)
- 250 mating cycles
- RoHS

Market & Application
-Servers and storage devices
-Networking equipment
... Read more...

More Product Announcements from Rego Electronics Inc.
Cooner Wire Company

Cooner Wire maintains the world's largest inventory of flexible wire and custom cables available "off the shelf" and the ability to produce custom cable solutions that meet today's most challenging requirements. Read more...

More Product Announcements from Cooner Wire Company