Voice coil actuators (VCAs) are emerging as an extremely valuable solution for many precision motion applications. As the need for smaller, higher accuracy linear motion control components increases, these actuators are being used in an expanding array of mission-critical equipment from ventilators that help patients breathe, to guiding the arms of asteroid-collecting spacecraft.
... Read more...
More Product Announcements from Sensata TechnologiesRewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), offers gray, white and black versions allowing for distinguishing between multiphases in data centers. They are safety agency approved for the European, Chinese, Japanese and North American markets for 10/15 A at 250 VAC. Read more...
More Product Announcements from SCHURTER IncSCHURTER’s proven power entry module, series DD11, provides a high level of functional integration in the most minimal of package dimensions. Consisting of an IEC appliance inlet (C14), which is compatible with cord retention, 1- or 2-pole fuseholder, and power ON/OFF switch, the DD11 is now available with side mounting flanges in addition to the existing model with top and bottom... Read more...
More Product Announcements from SCHURTER IncStainless Steel flexible electrical conduit provides exceptional resistance to corrosive atmospheres, such as chemical processing, water treatment plants, and other specialty applications where standard plated steel may not be adequate. It also provides additional high mechanical strength due to its construction. Read more...
More Product Announcements from Electri-Flex CompanyType LT Liquatite® flexible conduit is manufactured with an upgraded PVC jacketing. This jacketing makes Type LT an improved Oil-Resistant solution. The new jacketing also provides Sunlight Resistance (UV), a wider temperature range, and a flame retardant in the liquidtight jacketing. Read more...
More Product Announcements from Electri-Flex CompanyLAMINATED MAGNETS
High efficiency demands the best materials, and the Arnold L Type laminated rare earth magnets are proven to reduce eddy current losses in high-efficiency motors. Less eddy current loss means less heat and less waste. Designers in the aerospace, automotive, motorsport, and industrial markets are turning to laminated rare earth magnets, and are working to balance... Read more...
More Product Announcements from Arnold Magnetic TechnologiesCUSTOM ELECTROMAGNETS
For over 60 years, Arnold has manufactured custom electromagnets made of thin-gauge copper or aluminum foils, and wire wound as well. The electromagnet, or solenoid, provides flexibility in generating magnetic fields so they are desirable for klystron, TWT, ion implantation, chemical etching, chemical dispersion, MRI and other wave guide applicat... Read more...
More Product Announcements from Arnold Magnetic TechnologiesElectri-Flex announces food processing flexible liquidtight jacketed conduit Types LAFG and LSSFG now have an improved PVC jacketing. These enhancements include a new food processing blue color, an even wider temperature range, and are now antimicrobial. Liquatite® Food Grade electrical conduits provide a flexible, liquidtight protective wiring raceway. Read more...
More Product Announcements from Electri-Flex CompanyWe are in a period of rapid technology development, as designers create new products and instruments with high-speed circuit chips that run faster, last longer, and go places we could not imagine just a few years ago. Often, these products call for original connector designs. Read more...
More Product Announcements from Omnetics Connector CorporationAdvancements in High Reliability Interconnection Systems. MINIATURIZATION OF CONNECTORS FOR THE NEW HIGH SPEED DIGITAL ELECTRONICS. This white paper reviews the improvements and changes needed to serve a very rapid demand for modernized interconnection and wiring systems that serve the new electronic applications in defense, space satellites and portable electronic systems. Read more...
More Product Announcements from Omnetics Connector Corporation