ElectroCraft

Stepper motors offer many advantages. Although feedback is not usually required, stepper motors are compatible with feedback signals, either analog or digital. Error is noncumulative as long as pulse-to-step integrity is maintained by the step motor. A stream of pulses can be counted into stepper motors, and the final position will be known within a small percentage of one step.

S... Read more...

More Product Announcements from ElectroCraft
ElectroCraft

Industrial applications use dc motors because the speed-torque relationship can be varied to almost any useful form -- for both dc motor and regeneration applications in either direction of rotation. Continuous operation is commonly available over a speed range of 8:1. Infinite range (smooth control down to zero speed) for short durations or reduced load is also common.

DC motors... Read more...

More Product Announcements from ElectroCraft
ElectroCraft

Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine Synchron®, is extremely quiet and smooth in operation and has very low cogging torque, ideal for back... Read more...

More Product Announcements from ElectroCraft
SCHURTER Inc

SCHURTER’s FMBC EP double-stage filters for 3 phase systems pack in high performance in a compact package. Standard types can be used over a wide temperature range from -40 °C to 100 °C. The filters are designed for currents from 16 A to 230 A at an ambient temperature of 50 °C. They have both ENEC and cURus approval and are recommended for applications up to 520 VAC or... Read more...

More Product Announcements from SCHURTER Inc
SCHURTER Inc

The SCHURTER's CFO fuse clip is designed to accept fuses measuring 10.3mm in diameter. The low-profile clip mounts with M3 screws, rivets or with terminals for THT. Suitable for applications with voltages up to 1000 VDC / 600 VAC for currents up to 16 A (UL). The operating range extends from -40 °C to +125 °C. The CFO series is made of brass and are available with nickel or tin p... Read more...

More Product Announcements from SCHURTER Inc
ABSOPULSE Electronics Ltd.

ABSOPULSE Electronics' HVT 2K4-1300/24-4U5 is a heavy-duty, high input voltage, wide input range industrial quality DC-DC converter designed for driving low voltage equipment. It is typically designed into power systems that transmit high voltage and high power over long distances. Read more...

More Product Announcements from ABSOPULSE Electronics Ltd.
ABSOPULSE Electronics Ltd.

The LTH 65R-F3-HSA series of heavy-duty, railway quality DC-DC converters are designed to float charge hold-up batteries for onboard rolling stock electrical equipment. The units are also suitable for a broad range of other transportation and industrial applications. Read more...

More Product Announcements from ABSOPULSE Electronics Ltd.
SCHURTER Inc

FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in machinery. The filter family is ideally suited for devices with high EMC loads at low or medium power. Typical applications include battery storage or charging stations for electric veh... Read more...

More Product Announcements from SCHURTER Inc