SCHURTER Inc

SCHURTER’s new protective rear cover series, RC320, for Power Entry Modules (PEMs) are made of flame-retardant silicone rubber, flame class UL94 V-0. This flexible and durable material ensures an excellent fit and is temperature resistant up to 150°C. It is also free of halogens and is RoHS and REACH compliant. Read more...

More Product Announcements from SCHURTER Inc
SCHURTER Inc

SCHURTER’s new Piezo electric switch, PSE, is installation-ready with its pre-assembled 15-meter-long cable. The potted polyurethane cable offers installation flexibility with the highest IP67 protection according to IEC 60529 and IP69K according to DIN 40050-9. Read more...

More Product Announcements from SCHURTER Inc
Coilcraft, Inc.

Coilcraft’s new 1812CAN Series common mode chokes provide noise suppression on CAN (1 Mbps) or CAN FD (5 Mbps) data lines in automotive and industrial automation applications. Read more...

More Product Announcements from Coilcraft, Inc.
Coilcraft, Inc.

Coilcraft introduces its new XEL50xx Family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. Read more...

More Product Announcements from Coilcraft, Inc.
Lake Shore Cryotronics, Inc.

Hall effect measurements are a fundamental tool for semiconductor material characterization. However, the challenge with some Hall voltage measurements is that they can be at low voltage levels, and at these levels, error terms can significantly impact the quality of the measurement. Download new technical note that addresses the most common of these errors. Read more...

More Product Announcements from Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.

In this November 16th webinar, learn about a new, faster method for more precise characterization of certain multi-carrier semiconductor devices. Register Today! Read more...

More Product Announcements from Lake Shore Cryotronics, Inc.
Coilcraft, Inc.

The XGL4020 features the industry's lowest DC resistance and extremely low AC losses for a wide range of DC-DC converters (from hundreds kHz up to 5+ MHz). Its lower DCR and higher Irms also allow the XGL4020 to operate much cooler than other components. Read more...

More Product Announcements from Coilcraft, Inc.
Coilcraft, Inc.

Higher performance than other surface mount ferrite beads in the market and high impedance across wide GHz bandwidth. Read more...

More Product Announcements from Coilcraft, Inc.