Sensed current up to 40 A with a frequency range of 400 Hz to 1 MHz. Read more...
More Product Announcements from Coilcraft, Inc.Coilcraft's DC-DC Optimizer is a powerful converter application tool that finds the most efficient inductor solutions and analyzes their performance to help optimize your converter designs in Buck, Boost or Buck-boost topologies. Read more...
More Product Announcements from Coilcraft, Inc.ABSOPULSE Electronics’ RWR-212-P200L and RWR-212-P200X fully encapsulated RIA12 DC-DC converters deliver up to 200W in railway applications. The converters meet the requirements of EN50155 for electronic equipment used on railway rolling stock. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.ABSOPULSE Electronics’ RWD 200-P200L and RWD 200-P200X fully encapsulated, DC-DC converters deliver up to 200W for redundant/parallel operation in rolling stock applications. The converters meet the requirements of EN50155 for electronic equipment used on railway rolling stock. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.The MSCSICPFC/REF5 is a 3-phase Vienna PFC reference design for Hybrid Electric Vehicle/Electric Vehicle (HEV/EV) charger and high-power switch mode power supply applications. This reference design achieves 98.6% efficiency at 30 kW output power.
PLECS Model Available
You can use a Piecewise-Linear Electrical Circuit Simulation (PLECS) tool before hardware design to... Read more...
More Product Announcements from Richardson RFPDThe use of colored Type LA conduit saves time and money in maintenance and repair situaions as well as provides a visible warning to use caution in and around specific areas. Colored conduit provides quick identification of circuits, such as emergency, fire, security, and high voltage, as well as many other applications. Download the Colors Guide today to learn more. Read more...
More Product Announcements from Electri-Flex CompanyThe MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox mounted inside the hub of a lightweight aluminum wheel with custom tread. Designed for mobile robot applications, the MPW combines optimum performance with high-efficiency, quiet operation and long life. Read more...
More Product Announcements from ElectroCraftExtreme Temperature Conduit, Type ATX, by Electri-Flex Company is a non-UL Halogen-Free liquidtight flexible steel conduit designed to withstand an extreme temperature range of -60°C to 150°C Intermitting to 165°C. Download the ATX Spec Sheet today to learn more. Read more...
More Product Announcements from Electri-Flex CompanyFood Grade nonmetallic liquidtight conduit that offers excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils. It is intended for food and beverage machinery applications. Download the Food Processing Sales Guide to learn more today. Read more...
More Product Announcements from Electri-Flex CompanyElectri-Flex manufactures a range of flexible electrical conduits ideal for Steel Mills applications, Power Plants and Utilities. Jacketed steel options include Extreme Temperature, Halogen-Free, and Oil-Resistant. Download the application sales sheet today to learn more. Read more...
More Product Announcements from Electri-Flex Company