ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant,
Molex has long been a market leader in cables, connectors, and communication systems. As the Industrial Internet of Things (IIoT) becomes more important, companies are faced with the challenge of developing reliable wireless technology solutions and the ability to internetwork sensors and other devices. Read more...
More Product Announcements from RS Components, Ltd.ZEBRA® Elastomeric Connectors ZEBRA® Elastomeric Electronic Connectors are a comprehensive group of high performance interconnect devices with applications throughout the entire field of electronics. With the expansion of micro-electronics and miniaturization of all products, the same high reliability must be maintained.
ZEBRA® Elastomeric Connectors are an obv... Read more...
More Product Announcements from Fujipoly® America Corp.Flexible Power Cable
We’ve created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire’s original series of Flexible Power Cable provides exceptional flexibility making power distribution easy. Flexible Power Cable ranges in size from small d... Read more...
More Product Announcements from Cooner Wire CompanyELECTRI-FLEX COMPANY, Roselle, IL USA, announces Type CSA, a jacketed metallic flexible electrical conduit, now conforms to C22.2 No. 56-17 Annex A “Heavy-Duty” for Canadian Standards Association (CSA) Certification. The “Heavy-Duty” Annex requires liquid-tight flexible metal conduit to pass additional tension, flexibility, connector compatibility and crush tests. Read more...
More Product Announcements from Electri-Flex CompanyMicrochip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a compact form factor, the new package enables lower quantity of modules in parallel to achieve... Read more...
More Product Announcements from Richardson RFPDNeed a custom cable to achieve the impossible?
Why accept a standard product for your custom application?
From the Litz wire used in high frequency inductors and transformers to the micro-miniature coaxial cable used in surgical robots, our custom products have been advancing innovation for 120 years. Read more...
More Product Announcements from New England Wire Technologies CorporationMCS 16 momentary action switch with low mounting depth, IP67 and resistant against vandalism. Read more...
More Product Announcements from SCHURTER IncSurface Mount Fuse, 3 x 10.1 mm, Quick-Acting F, 250 VAC, 125 VDC Read more...
More Product Announcements from SCHURTER IncSCHURTER high-performance series fuse clip, CSO for 10.3 mm diameter fuses, now includes an M5 screw and rivet mounting option in addition to M3, and versions for solder or through-hole mounting. The fuse clip series is known for excellent material properties suitable for applications with voltages up to 1500 VAC/VDC and currents up to 32 A.
The CSO series is characterized by a st... Read more...
More Product Announcements from SCHURTER Inc