TTL RS422 is one of the most commonly used methods of communicating between Linear displacement sensors and Control or data Acquisition systems. Most sensors which offer this are incremental sensors and can lose position if moved too quickly. Solartron ATM is an absolute system and can never lose position even if power is interrupted. Read more...
More Product Announcements from Ametek Solartron MetrologyDigital Displays for analogue & digital sensors are available in a wide range allowing for simple to complex applications. All displays feature serial communication and digital I/O to allow PLC, PC and footswitches to operate the instruments. Read more...
More Product Announcements from Ametek Solartron MetrologyTMB+ TORQUE MOTORS
After decades of worldwide presence in the machine tool industry with leading edge Torque Motors, ETEL is presenting the new TMB+ motor. TMB+ is an evolution of the renowned TMB Torque Motor that provides a combination of increased performance and new features while maintaining the interfaces of existing motors. Read more...
More Product Announcements from ETEL S.A.With the series 4751, SCHURTER is introducing a ganged IEC block style outlet. The new line provides an efficient solution for power distribution units and uninterruptible power supply units. Read more...
More Product Announcements from SCHURTER IncWith the AEO 10.3x38, SCHURTER launches a high-performance fuse for particularly high voltages up to 1000 VDC and currents up to 50 A, which is particularly suitable for demanding automotive applications. Read more...
More Product Announcements from SCHURTER IncWith the DG12, SCHURTER launches its most versatile power entry module with IEC inlet, integrated circuit breaker and a mains filter – with optional IP protection. Thanks to its extremely compact dimensions and a wide range of mounting options, it consolidates discrete power components into one space-saving unit suitable for a variety of applications. Read more...
More Product Announcements from SCHURTER IncThe new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in black, white and grey for differentiating systems. Read more...
More Product Announcements from SCHURTER IncSCHURTER launches a pulse-proof SMD ceramic fuse with super time-lag tripping characteristics. The UMT-W is particularly suitable as a fail-safe device in demanding applications.The cuboid shaped (5.3 x 16 mm), extremely compact SMD fuse is available in five rated currents from 5 A to 20 A and reaches rated voltages of up to 125 V AC & DC with a breaking capacity of up to 1000 A. Read more...
More Product Announcements from SCHURTER IncSCHURTER’s high-performance AC connectors, circuit protection, switches and EMC products safely and reliably optimize performance for critically needed COVID-19 medical equipment including ventilators, respirators, diagnostic, therapeutic and medical laboratory equipment. SCHURTER’s perfectly safe solutions are cost effective and intended for use in the highest-grade medical... Read more...
More Product Announcements from SCHURTER IncDirect mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Read more...
More Product Announcements from Neo-Dyn