ETEL S.A.

ETEL offers the most comprehensive standard torque motors range in the industry. With more than 100 models to choose from, almost any requirement can be successfully fulfilled. Read more...

More Product Announcements from ETEL S.A.
ETEL S.A.

ILF+ IRONLESS LINEAR MOTORS

The ILF+ ironless linear motors are small size motors perfectly suited for very high dynamic and low moving mass applications. Read more...

More Product Announcements from ETEL S.A.
TDK-Lambda Americas Inc.

TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three phase input. This industrial power supply is ideal for use in many applications including test... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is ideally suited for generating additional low cost, high current outputs from an existing 24V bus i... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data communications, high voltage transmission, renewable energy applications, robot controllers and factory auto... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
Cornell Dubilier

The ULP Series of Ultra-Low-Profile aluminum electrolytic capacitors is a real “game-changer” for engineers designing compact electronic devices. Designed specifically for applications requiring bulk capacitance and the lowest board profiles, type ULP offers considerably higher energy density than arrays of surface mount capacitors. Read more...

More Product Announcements from Cornell Dubilier
Knowles

Knowles Precision Devices' excellence in ceramic materials technology, combined with EMI filter expertise, has enabled us to offer an unrivaled range of EMI filter products including SFAA threaded resin filled, ceramic threaded panel mount EMI Filters. Read more...

More Product Announcements from Knowles
Fujipoly® America Corp.

The compression characteristics of thermal gap fillers should be key considerations during a product’s early design phase. For applications that have delicate components or widely varying gap distances, Fujipoly® created a line of Low Compression Force gap filler pads. These TIMs help avoid overstressing the printed circuit board (PCB) and fragile solder joints as the in... Read more...

More Product Announcements from Fujipoly® America Corp.
Cooner Wire Company

Multiconductor Cable

Extra flexible multiconductor cable is available “off the shelf” from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable, high temperature cable, flexible control cable and instrumentat... Read more...

More Product Announcements from Cooner Wire Company
Cooner Wire Company

Medical Cables

For over half a century, leaders in medical technology continue to choose Cooner Wire as a vital link. Medical cables are constructed using stranded copper and high strength copper alloy conductors as well as precision shielding and jacketing technology, and work together to provide highly flexible, durable and reliable Medical Wire and Medical Cable Assembli... Read more...

More Product Announcements from Cooner Wire Company