FAULHABER MICROMO

Small and miniature aircraft, also known as UAVs (unmanned aerial
vehicles), require reliable propulsion systems in order to achieve
extended flight times with minimal quantities of fuel. Previously, the
only option available for fuel delivery to the engine was a carburetor.
The latter, however, is not able to provide an optimum fuel mix for all
of the... Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

Explosives present ongoing risk today, whether in the battlefield, city streets, or around high-value targets like airports. RedXDefense set out to develop a handheld field unit to detect various hazardous materials, they focused on designing a fast, rugged, and easy-to-use device targeted for operation by soldiers or dockworkers. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

Many standard recurring jobs in routine medical laboratory work are being performed through partial automation and additional manual work involving increased staffing levels, e.g. blood group determination or anti-body tests. Massive savings can be achieved by using state-of-the-art laboratory analysis systems. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO is pleased to present the 3272 CR DC Micro Motor from FAULHABER. Setting new standards, the 3272 CR offers graphite commutation and premium materials produced with cutting-edge process technologies. The robust and durable drive provides torque of up to 120 mNm, while measuring merely 32 mm in diameter and 72 mm in length. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

With 3-phase self-supporting coil and non-magnetic steel housing offers high-resolution performance. The absence of residual static force and the excellent relationship between, linear force and current make these motors ideal for use in micro-positioning applications. Three analog-Hall sensors allow position control with resolution measured in microns without the need for an encoder Read more...

More Product Announcements from FAULHABER MICROMO
Rego Electronics Inc.

Mini SAS HD Connectors ( SFF-8643 )

Product Series-
1X1, 1X2 Internal board connector and cable assemblies provide end-to-end application solutions
Features & Benefits -
The Mini-SAS HD product provides greater port density (11mm port-to-port) versus the existing Mini-SAS 2.0 product (19mm port-to-port). Rego’s Mini-SAS HD product is fully co... Read more...

More Product Announcements from Rego Electronics Inc.
BRIM Electronics, Inc.

One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Constructions meet UL 3239 for 150°C, UL VW-1. Read more...

More Product Announcements from BRIM Electronics, Inc.
Rego Electronics Inc.

Sunflower cooler products for Intel® mobile processors Ivy Bridge and Sandy Bridge. They are for applications used in markets such as Industrial Computers, Embedded Boards, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 to 0.77 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 4... Read more...

More Product Announcements from Rego Electronics Inc.
Acopian Power Supplies

Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom Power Supplies. Read more...

More Product Announcements from Acopian Power Supplies
Acopian Power Supplies

Acopian Power Supplies - Build your own Power System online with the new System Builder. Simply enter your requirements and the system produces fully wired multiple-output power systems without mechanical layouts, purchase requisitions or searching through a power supply catalog. Shipped within 9 days after receipt of the order. Read more...

More Product Announcements from Acopian Power Supplies