BRIM Electronics, Inc.

SILICONE RUBBER LEAD WIRE for use in high voltage power supplies or other high voltage electronic equipment where high voltage, ozone, abrasion & flame resistance, and flexibility are required. Read more...

More Product Announcements from BRIM Electronics, Inc.
BRIM Electronics, Inc.

A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Read more...

More Product Announcements from BRIM Electronics, Inc.
Rego Electronics Inc.

Product Series -
Micro SIM card PCB mount socket
Features & Benefits -
Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism
High quality, high reliability
Target Market -
Embedded Boards, Vending Machine, Industrial Cell Phone Read more...

More Product Announcements from Rego Electronics Inc.
BRIM Electronics, Inc.

Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Read more...

More Product Announcements from BRIM Electronics, Inc.
BRIM Electronics, Inc.

MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap braided tinned copper shield -- 90% minimum coverage — chrome PVC jacket overall. Read more...

More Product Announcements from BRIM Electronics, Inc.
BRIM Electronics, Inc.

Suitable as an instrumentation cable where ultra-flexibility and miniaturization are essential, in low voltage applications. For example: Biomedical instruments, missiles, servo-systems, and recorders. RoHS compliant. Read more...

More Product Announcements from BRIM Electronics, Inc.
Electri-Flex Company

Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature Environments, Low Smoke / Halogen-Free Requirements, Colored Jacketing applications and EMI/RFI shielding requireme... Read more...

More Product Announcements from Electri-Flex Company
BRIM Electronics, Inc.

Suitable for indoor or outdoor intercom systems, signal systems, nurse's
call systems, annunciators, control circuit cables, multi-speaker systems. Read more...

More Product Announcements from BRIM Electronics, Inc.
Electri-Flex Company

Electri-Flex Company offers a range of products ideal for Oil & Gas Refineries, Mining installations and related equipment. Flexible conduit offering Extreme Temperature, Halogen-Free, UL and CSA listings are all available for various applications in these industries. Flexible metal conduits accept standard liquidtight fittings. Read more...

More Product Announcements from Electri-Flex Company