Advanced Linear Devices, Inc.

ALD’s Zero-Threshold™ MOSFET features precision-matched pairs and extremely low operating voltage of < 100mV. These devices are versatile as design components for a broad range of low-voltage, low-power analog small signal applications. Its standout feature is the ability to switch between enhancement and depletion modes based on voltage. Read more...

More Product Announcements from Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.

ALD’s monolithic dual N-channel MOSFET arrays offer high input impedance and negative current temperature coefficient. The transistor pair is matched for minimum offset voltage and differential thermal response. Designed for precision analog switching and amplifying applications in +2V to +10V systems where low input bias current, low input capacitance, and fast switching speed are... Read more...

More Product Announcements from Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.

The high-precision SAB™ MOSFET is designed to address voltage and leakage-current balancing of supercapacitors. The chip offers precise voltage regulation with minimal additional leakage and a wide range of features. It can be used to balance up to four supercapacitors connected in series. Ideal for applications in energy harvesting, backup battery systems, and voltage control. Read more...

More Product Announcements from Advanced Linear Devices, Inc.
Heilind Electronics, Inc.

As industrial equipment packs more electronics into smaller spaces, connector reliability becomes critical. Molex Micro-One 2.00mm Pitch Gold-Plated Connectors deliver a compact footprint, durable gold-plated contacts, and dependable electrical performance to help engineers maintain reliable connections in robotics, automation, and industrial control systems. Learn more at Heilind.com. Read more...

More Product Announcements from Heilind Electronics, Inc.
VICFUSE

VTF Class T fast-acting, current-limiting fuses are designed for load centers, panel boards, switchboards, and feeder circuit protection. Rated up to 1200A with voltage classes to 600V AC and 300V DC, and interrupt ratings up to 200kA, VTF fuses provide compact, high-interrupting-capacity overcurrent protection for industrial and commercial electrical distribution equipment. Read more...

More Product Announcements from VICFUSE
Voltage Multipliers, Inc.

Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI manufactures high voltage surface mount and standard multipliers that are virtually limitless with respect to design variations. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Voltage Multipliers, Inc.

Designed for critical HeNe laser applications, VMI's LPS series of DC input power supplies features low ripple current, high efficiency, excellent stability, and short circuit protection. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Voltage Multipliers, Inc.

VMI's XRS Series power supplies output up to 10W at full rated voltage. It features excellent ripple and regulation.

Portable XRS x-ray power supplies are great for applications requiring -50kV and 10W — Lightweight, rugged and compact. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Voltage Multipliers, Inc.

VMI offers the most complete range of high-voltage diodes in the world. We manufacture diodes with rated breakdown voltages (Vrwm) from 2kV to 20kV in several packages including glass and epoxy. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Advanced Linear Devices, Inc.

The monolithic dual N-channel and P-channel complementary matched transistor pair from Advanced Linear Devices features low input capacitance, high input impedance, and precise thermal tracking. It's intended for precise signal control in analog circuits. Since these are MOSFET devices, they feature very large (almost infinite) current gain in a low frequency, or near DC, operating envir... Read more...

More Product Announcements from Advanced Linear Devices, Inc.