As industrial equipment packs more electronics into smaller spaces, connector reliability becomes critical. Molex Micro-One 2.00mm Pitch Gold-Plated Connectors deliver a compact footprint, durable gold-plated contacts, and dependable electrical performance to help engineers maintain reliable connections in robotics, automation, and industrial control systems. Learn more at Heilind.com. Read more...
More Product Announcements from Heilind Electronics, Inc.VTF Class T fast-acting, current-limiting fuses are designed for load centers, panel boards, switchboards, and feeder circuit protection. Rated up to 1200A with voltage classes to 600V AC and 300V DC, and interrupt ratings up to 200kA, VTF fuses provide compact, high-interrupting-ca
Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI manufactures high voltage surface mount and standard multipliers that are virtually limitless with respect to design variations. Read more...
More Product Announcements from Voltage Multipliers, Inc.Designed for critical HeNe laser applications, VMI's LPS series of DC input power supplies features low ripple current, high efficiency, excellent stability, and short circuit protection. Read more...
More Product Announcements from Voltage Multipliers, Inc.VMI's XRS Series power supplies output up to 10W at full rated voltage. It features excellent ripple and regulation.
Portable XRS x-ray power supplies are great for applications requiring -50kV and 10W — Lightweight, rugged and compact. Read more...
More Product Announcements from Voltage Multipliers, Inc.The monolithic dual N-channel and P-channel complementary matched transistor pair from Advanced Linear Devices features low input capacitance, high input impedance, and precise thermal tracking. It's intended for precise signal control in analog circuits. Since these are MOSFET devices, they feature very large (almost infinite) current gain in a low frequency, or near DC, operating envir... Read more...
More Product Announcements from Advanced Linear Devices, Inc.The M12 Shielded Female Connector is designed for engineers who need secure, stable connections in industrial automation and equipment where reliable signal transmission and environmental protection are essential. Read more...
More Product Announcements from Shenzhen QH Industrial Co., LtdChina Gearbox Manufacturer & Supplier
High-efficiency, durable gearboxes and motors with precision engineering and customization. Serving industrial, agricultural, marine, and transport applications, we provide integrated power transmission solutions and complete system-matching capabilities. Read more...
More Product Announcements from Hangzhou Chinabase Machinery Co., Ltd.Durable M16 metal circular connector with secure screw coupling, solder contacts, and IP67 protection—ideal for industrial equipment, automation, and custom cable assemblies. Read more...
More Product Announcements from Shenzhen QH Industrial Co., LtdELEGRP outdoor outlet boxes support dependable campground and outdoor power connections for RVs, travel trailers, campers, motorhomes, generators, and compatible EV charging applications. NEMA TT-30R 30A and NEMA 14-50R 50A options combine a clear weatherproof cover, corrosion-resistant polycarbonate housing, and installation-friendl