Achieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low leakage current (RFS, LFS, PFS series) Read more...
More Product Announcements from Daitron Co., Ltd.Achieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low leakage current (RFS, LFS, PFS series) Read more...
More Product Announcements from Daitron Co., Ltd.VICFUSE PV Series solar protection fuses are designed to protect photovoltaic string and array conductors from overcurrent and fault conditions in DC circuits. Available in voltage classes up to 1000V DC and 1500V DC with current ratings from 0.5A to 630A and interrupt ratings up to 50kA, the PV Series helps isolate faulted PV strings while keeping the rest of the array generating power. Read more...
More Product Announcements from VICFUSEHOW TO CALCULATE IT AND APPLY IT TO MOTOR SELECTION Read more...
More Product Announcements from C.I. Takiron CorporationHigh-Temp Poly Tapes & Discs
Polyester tapes and Polyester Discs resist temperatures up to 425°F(218°C) for 1 hour. Polyimide tapes and discs resist continuous temperatures up to 500°F(260°C) for 1 hour and resist short exposures over 700°F(371°C).
Polyimide is also known by its trade name Kapton™, however M... Read more...
Altech's SLC and SLK Series solenoid safety switches help keep gates, doors, and guards securely locked until it is safe to open them. Read more...
More Product Announcements from Altech Corp.Altech UL1077, UL508, and UL489 circuit breakers provide compact DIN rail protection for industrial control and power applications. Read more...
More Product Announcements from Altech Corp.As AI workloads push infrastructure to new limits, data center operators face growing challenges related to power density, thermal management, uptime, and energy efficiency. By combining expertise in electrical and fluid connectivity, Stäubli supports the development of integrated infrastructures designed for the next generation of AI computing. Read more...
More Product Announcements from STAUBLI Fluid ConnectorsLow power consumption, high switching capacity. Read more...
More Product Announcements from FCL Components AmericaWhat do devices as varied as thermostats controllers, ultrasound equipment, and security solutions have in common? They all feature a signal control relay.
A well-designed signal control relay switches power in this equipment so it can operate safely and reliably. Smart engineering is why OEM manufacturers so often choose FCL Components’ FTR-B3/B4 2-Form-C relays signal relays... Read more...