Altech Corp.

Altech UL1077, UL508, and UL489 circuit breakers provide compact DIN rail protection for industrial control and power applications. Read more...

More Product Announcements from Altech Corp.
STAUBLI Fluid Connectors

As AI workloads push infrastructure to new limits, data center operators face growing challenges related to power density, thermal management, uptime, and energy efficiency. By combining expertise in electrical and fluid connectivity, Stäubli supports the development of integrated infrastructures designed for the next generation of AI computing. Read more...

More Product Announcements from STAUBLI Fluid Connectors
FCL Components America

What do devices as varied as thermostats controllers, ultrasound equipment, and security solutions have in common? They all feature a signal control relay.
A well-designed signal control relay switches power in this equipment so it can operate safely and reliably. Smart engineering is why OEM manufacturers so often choose FCL Components’ FTR-B3/B4 2-Form-C relays signal relays... Read more...

More Product Announcements from FCL Components America
FCL Components America

We have to concede that spec sheets don’t make for the most compelling reading. But understanding the detailed specifications of the relays you’re considering for product design is critical to prevent relay failure.
Mechanical relays fail due to deterioration and wear caused by the physical opening and closing of the contacts.

To minimize these failures, it is imp... Read more...

More Product Announcements from FCL Components America
VICFUSE

VICFUSE VD Series DC fuses protect DC circuits from general overload and short-circuit conditions, particularly for semiconductor devices including diodes, thyristors, GTOs, and IGBTs. Voltage classes range from 750V DC to 4200V DC with interrupt ratings up to 100kA, providing reliable current-limiting protection for industrial DC power circuits and third-rail current collection shoe app... Read more...

More Product Announcements from VICFUSE
Suzhou Ele Mfg Co., Ltd.

ELEGRP GFCI receptacles combine ground-fault protection with project-ready options for North American applications. The portfolio supports residential and commercial projects with sample processing, drawing-based development, and customization. Buyers can request specifications, samples, labeling, packaging, and project support from Suzhou Ele Mfg Co., Ltd. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
DigiKey

Amphenol Sine Systems connectors provide high-voltage power interconnections for electric transportation and energy storage systems Read more...

More Product Announcements from DigiKey
Advanced Linear Devices, Inc.

ALD’s monolithic N-channel enhancement mode matched MOSFET transistor arrays are intended for a wide range of precision analog applications. The transistor pairs offer high input impedance, a negative current temperature coefficient, and a low threshold voltage of 0.7V. The chip is suited for systems from +2V to +10V where low input bias current, capacitance, and fast switching are... Read more...

More Product Announcements from Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.

The precision P-channel MOSFET has high input impedance, negative temperature coefficient, and matched transistor pairs. It's designed for -2V to -10V systems and features low input capacitance and fast switching. Applications include precision current sources and voltage choppers. The chip has a DC gain of 109, low leakage currents, and is RoHS compliant. Read more...

More Product Announcements from Advanced Linear Devices, Inc.