We have to concede that spec sheets don’t make for the most compelling reading. But understanding the detailed specifications of the relays you’re considering for product design is critical to prevent relay failure.
Mechanical relays fail due to deterioration and wear caused by the physical opening and closing of the contacts.
To minimize these failures, it is imp... Read more...
More Product Announcements from FCL Components AmericaVICFUSE VD Series DC fuses protect DC circuits from general overload and short-circuit conditions, particularly for semiconductor devices including diodes, thyristors, GTOs, and IGBTs. Voltage classes range from 750V DC to 4200V DC with interrupt ratings up to 100kA, providing reliable current-limiting protection for industrial DC power circuits and third-rail current collection shoe app... Read more...
More Product Announcements from VICFUSEELEGRP GFCI receptacles combine ground-fault protection with project-ready options for North American applications. The portfolio supports residential and commercial projects with sample processing, drawing-based development, and customization. Buyers can request specifications, samples, labeling, packaging, and project support from Suzhou Ele Mfg Co., Ltd. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.Amphenol Sine Systems connectors provide high-voltage power interconnections for electric transportation and energy storage systems Read more...
More Product Announcements from DigiKeyALD’s monolithic N-channel enhancement mode matched MOSFET transistor arrays are intended for a wide range of precision analog applications. The transistor pairs offer high input impedance, a negative current temperature coefficient, and a low threshold voltage of 0.7V. The chip is suited for systems from +2V to +10V where low input bias current, capacitance, and fast switching are... Read more...
More Product Announcements from Advanced Linear Devices, Inc.The precision P-channel MOSFET has high input impedance, negative temperature coefficient, and matched transistor pairs. It's designed for -2V to -10V systems and features low input capacitance and fast switching. Applications include precision current sources and voltage choppers. The chip has a DC gain of 109, low leakage currents, and is RoHS compliant. Read more...
More Product Announcements from Advanced Linear Devices, Inc.In the high-speed world of packaging and labeling, every millisecond counts. Modern operations demand continuous uptime, precise motion control, and high torque output in compact footprints. Whether managing bottling conveyors, high-speed labeling heads, or robotic palletizing cells, selecting the right gearboxes is essential to prevent costly downtime and operational bottlenecks. Read more...
More Product Announcements from DieQua CorporationYunhongda's YHD-55PGM6340 planetary gear motor covers a 6–24V DC operating range, delivering 45–70 RPM speed, 2.5–20A current, and up to 50 N·m torque across configurable operating points, with a 298:1 gear ratio and -30 to 80°C operating range. Shaft length, electrical performance, gear ratio, and encoder can all be customized after evaluation. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Weidy's W3M series AC filter capacitors are engineered for harsh environments, passing THB testing at 85°C/85% humidity for 1000 hours under rated voltage, with a typical service life up to 100,000 hours. Self-healing metallized polypropylene film construction suits variable frequency motor drives, UPS, and solar PV DC/AC inverter LCL filter circuits. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.KOFON®'s AMR Motion Integration Platform combines KGV® drive wheels, Elitewave® strain wave gears, and Rollsate® roller screws into one compact, high-torque, high-precision solution for AMR drive, lift, and actuation systems. Purpose-built for warehouse automation, smart factories, and logistics handling where size, performance, and durability all matter. Read more...
More Product Announcements from KOFON Motion Group