Suzhou Ele Mfg Co., Ltd.

ELEGRP's dual Type-C 65W PD 3.0 USB in-wall charger delivers high-power charging directly from the receptacle. Each port can provide up to 65W independently, while both ports support simultaneous 30W charging. The design accepts straight and angled plugs and includes overload and overheat protection. The product is UL-listed. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Advanced Linear Devices, Inc.

ALD’s monolithic N-channel enhancement mode matched MOSFET transistor arrays are intended for a wide range of precision analog applications. The transistor pairs offer high input impedance, a negative current temperature coefficient, and a low threshold voltage of 0.7V. The chip is suited for systems from +2V to +10V where low input bias current, capacitance, and fast switching are... Read more...

More Product Announcements from Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.

The precision P-channel MOSFET has high input impedance, negative temperature coefficient, and matched transistor pairs. It's designed for -2V to -10V systems and features low input capacitance and fast switching. Applications include precision current sources and voltage choppers. The chip has a DC gain of 109, low leakage currents, and is RoHS compliant. Read more...

More Product Announcements from Advanced Linear Devices, Inc.
DieQua Corporation

In the high-speed world of packaging and labeling, every millisecond counts. Modern operations demand continuous uptime, precise motion control, and high torque output in compact footprints. Whether managing bottling conveyors, high-speed labeling heads, or robotic palletizing cells, selecting the right gearboxes is essential to prevent costly downtime and operational bottlenecks. Read more...

More Product Announcements from DieQua Corporation
Shenzhen Yunhongda Motor Co., LTD.

Yunhongda's YHD-55PGM6340 planetary gear motor covers a 6–24V DC operating range, delivering 45–70 RPM speed, 2.5–20A current, and up to 50 N·m torque across configurable operating points, with a 298:1 gear ratio and -30 to 80°C operating range. Shaft length, electrical performance, gear ratio, and encoder can all be customized after evaluation. Read more...

More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Weidy Industrial Development Co., Ltd.

Weidy's W3M series AC filter capacitors are engineered for harsh environments, passing THB testing at 85°C/85% humidity for 1000 hours under rated voltage, with a typical service life up to 100,000 hours. Self-healing metallized polypropylene film construction suits variable frequency motor drives, UPS, and solar PV DC/AC inverter LCL filter circuits. Read more...

More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.
KOFON Motion Group

KOFON®'s AMR Motion Integration Platform combines KGV® drive wheels, Elitewave® strain wave gears, and Rollsate® roller screws into one compact, high-torque, high-precision solution for AMR drive, lift, and actuation systems. Purpose-built for warehouse automation, smart factories, and logistics handling where size, performance, and durability all matter. Read more...

More Product Announcements from KOFON Motion Group
Essen Magnetics Pty Ltd

Essen Magnetics' high-strength NdFeB salvage magnets deliver unmatched pulling power for professional recovery and retrieval operations. Corrosion-resistant and precision-built with a dual-eyelet design for two-angle rope attachment, they reliably retrieve metallic objects from water, drains, and industrial sites. Available in multiple sizes, pull forces, and custom eyelet configurations. Read more...

More Product Announcements from Essen Magnetics Pty Ltd
Constar Motion Co., Ltd

Constar's brushless DC motor uses electronic commutation to eliminate mechanical brushes, delivering high rotational speed, long lifetime, and minimal maintenance. Compact and power-dense, with short-term overload capability, low EMI, and excellent speed regulation, it suits precision automation, robotics, and medical applications where uptime and reliability matter most. Read more...

More Product Announcements from Constar Motion Co., Ltd
Yuyao Baida Electric CO., LTD.

Baida Electronic's cylindrical DC micro motor (Ø40mm) delivers efficient, durable, in-line drive for household appliances and cordless power tools. Compact and space-saving, it suits vacuum cleaners, kitchen appliances, personal care devices, cordless drills and screwdrivers. Fully customizable design and production services are available to match your specific application require... Read more...

More Product Announcements from Yuyao Baida Electric CO., LTD.