MOCAP LLC

High-Temp Poly Tapes & Discs

Polyester tapes and Polyester Discs resist temperatures up to 425°F(218°C) for 1 hour. Polyimide tapes and discs resist continuous temperatures up to 500°F(260°C) for 1 hour and resist short exposures over 700°F(371°C).
Polyimide is also known by its trade name Kapton™, however M... Read more...

More Product Announcements from MOCAP LLC
Altech Corp.

Altech's SLC and SLK Series solenoid safety switches help keep gates, doors, and guards securely locked until it is safe to open them. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Altech UL1077, UL508, and UL489 circuit breakers provide compact DIN rail protection for industrial control and power applications. Read more...

More Product Announcements from Altech Corp.
STAUBLI Fluid Connectors

As AI workloads push infrastructure to new limits, data center operators face growing challenges related to power density, thermal management, uptime, and energy efficiency. By combining expertise in electrical and fluid connectivity, Stäubli supports the development of integrated infrastructures designed for the next generation of AI computing. Read more...

More Product Announcements from STAUBLI Fluid Connectors
FCL Components America

What do devices as varied as thermostats controllers, ultrasound equipment, and security solutions have in common? They all feature a signal control relay.
A well-designed signal control relay switches power in this equipment so it can operate safely and reliably. Smart engineering is why OEM manufacturers so often choose FCL Components’ FTR-B3/B4 2-Form-C relays signal relays... Read more...

More Product Announcements from FCL Components America
FCL Components America

We have to concede that spec sheets don’t make for the most compelling reading. But understanding the detailed specifications of the relays you’re considering for product design is critical to prevent relay failure.
Mechanical relays fail due to deterioration and wear caused by the physical opening and closing of the contacts.

To minimize these failures, it is imp... Read more...

More Product Announcements from FCL Components America
VICFUSE

VICFUSE VD Series DC fuses protect DC circuits from general overload and short-circuit conditions, particularly for semiconductor devices including diodes, thyristors, GTOs, and IGBTs. Voltage classes range from 750V DC to 4200V DC with interrupt ratings up to 100kA, providing reliable current-limiting protection for industrial DC power circuits and third-rail current collection shoe app... Read more...

More Product Announcements from VICFUSE
Suzhou Ele Mfg Co., Ltd.

ELEGRP GFCI receptacles combine ground-fault protection with project-ready options for North American applications. The portfolio supports residential and commercial projects with sample processing, drawing-based development, and customization. Buyers can request specifications, samples, labeling, packaging, and project support from Suzhou Ele Mfg Co., Ltd. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
DigiKey

Amphenol Sine Systems connectors provide high-voltage power interconnections for electric transportation and energy storage systems Read more...

More Product Announcements from DigiKey