Voltage Multipliers, Inc.

VMI offers the most complete range of high-voltage diodes in the world. We manufacture diodes with rated breakdown voltages (Vrwm) from 2kV to 20kV in several packages including glass and epoxy. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Advanced Linear Devices, Inc.

The monolithic dual N-channel and P-channel complementary matched transistor pair from Advanced Linear Devices features low input capacitance, high input impedance, and precise thermal tracking. It's intended for precise signal control in analog circuits. Since these are MOSFET devices, they feature very large (almost infinite) current gain in a low frequency, or near DC, operating envir... Read more...

More Product Announcements from Advanced Linear Devices, Inc.
Shenzhen QH Industrial Co., Ltd

The M12 Shielded Female Connector is designed for engineers who need secure, stable connections in industrial automation and equipment where reliable signal transmission and environmental protection are essential. Read more...

More Product Announcements from Shenzhen QH Industrial Co., Ltd
Hangzhou Chinabase Machinery Co., Ltd.

China Gearbox Manufacturer & Supplier

High-efficiency, durable gearboxes and motors with precision engineering and customization. Serving industrial, agricultural, marine, and transport applications, we provide integrated power transmission solutions and complete system-matching capabilities. Read more...

More Product Announcements from Hangzhou Chinabase Machinery Co., Ltd.
Shenzhen QH Industrial Co., Ltd

Durable M16 metal circular connector with secure screw coupling, solder contacts, and IP67 protection—ideal for industrial equipment, automation, and custom cable assemblies. Read more...

More Product Announcements from Shenzhen QH Industrial Co., Ltd
Suzhou Ele Mfg Co., Ltd.

ELEGRP outdoor outlet boxes support dependable campground and outdoor power connections for RVs, travel trailers, campers, motorhomes, generators, and compatible EV charging applications. NEMA TT-30R 30A and NEMA 14-50R 50A options combine a clear weatherproof cover, corrosion-resistant polycarbonate housing, and installation-friendly wiring space. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Daitron Co., Ltd.

Achieved low ripple noise of 1mVp-p (RFS series)

Medical standards certified (LFS, PFS series)

Low leakage current (RFS, LFS, PFS series) Read more...

More Product Announcements from Daitron Co., Ltd.
Daitron Co., Ltd.

Achieved low ripple noise of 1mVp-p (RFS series)

Medical standards certified (LFS, PFS series)

Low leakage current (RFS, LFS, PFS series) Read more...

More Product Announcements from Daitron Co., Ltd.
VICFUSE

VICFUSE PV Series solar protection fuses are designed to protect photovoltaic string and array conductors from overcurrent and fault conditions in DC circuits. Available in voltage classes up to 1000V DC and 1500V DC with current ratings from 0.5A to 630A and interrupt ratings up to 50kA, the PV Series helps isolate faulted PV strings while keeping the rest of the array generating power. Read more...

More Product Announcements from VICFUSE