CRTs are still around and can be found in high-end display and monitor applications that require high, crisp, contrast, deep blacks, wide range of colors, color fidelity, and fast response times. VMI is one of the few sources for CRT power supplies in the United States. Read more...
More Product Announcements from Voltage Multipliers, Inc.20kV. 25mA. 100ns. Those are the ratings of the X200UFG hermetically-sealed,
The glass body is rugged and tough. The axial leads make it perfect for through-hole applications running at 20kHz and higher. This device features great thermal conductivity and low junction capacitance — must haves for efficient, high... Read more...
More Product Announcements from Voltage Multipliers, Inc.The 76mm-2 DC micro motor offers high performance for household appliances and cordless power tools. Its compact cylindrical design ensures easy integration, making it ideal for precision-driven applications. Read more...
More Product Announcements from Yuyao Baida Electric CO., LTD.Compact mini power amplifiers designed for precision vibration testing applications. Featuring up to 95% energy efficiency, ultra-low frequency response, and intuitive digital control, the VSA series is ideal for driving miniature shakers and exciters in laboratory and industrial environments. Read more...
More Product Announcements from ECON Technologies Co.,LtdStrong NdFeB pot magnets with countersunk mounting provide reliable magnetic fastening and closure solutions for doors, cabinets, fixtures, and industrial assemblies. Read more...
More Product Announcements from Essen Magnetics Pty LtdHigh-strength flat pot magnet with internal thread, designed for precise positioning and reliable fastening of bolts, threaded bars, eyelets, and hooks. Durable plating ensures long-lasting performance in industrial applications. Read more...
More Product Announcements from Essen Magnetics Pty LtdHigh-performance aviation current collector is a precision 3-channel slip ring assembly, delivering 90A per channel at 28VDC with 2400rpm max speed. Built to rigorous aerospace standards, it features ultra-low runout, robust insulation and reliable intermittent duty. Fully customizable for aviation, marine and industrial applications, it ensures long service life under harsh environments. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.DHS066-225 multi-channel slip ring is developed for rotary test equipment, high-precision turntables and comprehensive test benches. Equipped with 225 independent isolated channels, it supports mixed transmission of AC/DC high & low voltage and various currents. Built-in multi-layer shielded wires are compatible with aviation bus, serial port, temperature measurement and heating load... Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Learn how to install a classic strain wave gear (harmonic drive) with standard motors for high gear ratios, zero-backlash precision, and space-saving design. Ideal for robotics, tooling machines, and automation applications. Read more...
More Product Announcements from KOFON Motion GroupKOFON servo gearboxes deliver high-precision motion, stable performance, and long service life, enabling reliable operation in robotics, CNC systems, and industrial automation applications. Read more...
More Product Announcements from KOFON Motion Group