Pelonis Technologies, Inc.

Modern data centers are facing increasing thermal management demands as AI workloads and high-density computing continue to grow. The heat generated by high-power GPUs and CPUs is rising, requiring cooling systems that can support higher rack densities and more consistent thermal control.

As a result, facility operators are evaluating alternatives to legacy cooling approaches to i... Read more...

More Product Announcements from Pelonis Technologies, Inc.
Automationdirect.com

AutomationDirect has added Konnect-It 1mm, 4mm, and 6mm push-in terminal blocks which are designed to simplify installation while ensuring secure connections. Intuitive push-in technology reduces wiring time and eliminates the need for specialized tools, making them ideal for high-density control panels and industrial applications where speed and consistency are critical. A broad selecti... Read more...

More Product Announcements from Automationdirect.com
U-Reach Data Solutions Inc.

Ensuring convenient and stable operation of the destroy system

  1. Fast destruction time (10 seconds)
  2. Destroys memory and power supply make it unrecognizable and unrecoverable
  3. Compact size, easy to move
  4. Can destroy various types of storage media
  5. Can check the destroying quantity
  6. Can destroy mSATA, M.2, NVMe When using a...
Read more...

More Product Announcements from U-Reach Data Solutions Inc.
DieQua Corporation

As Automated Guided Vehicles (AGVs) and Autonomous Mobile Robots (AMRs) are tasked with carrying heavier payloads in smaller chassis footprints, traditional gearbox-and-wheel layouts quickly run into physical limits. The PGV Series balances structural load support, energy efficiency for battery preservation, and accomodates tight spatial constraints. Read more...

More Product Announcements from DieQua Corporation
Electri-Flex Company

Liquatite® Shield-Flex EMI/RFI shielding conduits help protect sensitive electrical and electronic systems from electromagnetic and radio frequency interference. Read more...

More Product Announcements from Electri-Flex Company
Altech Corp.

Protection relays help to maintain systems and ensure that proper action is taken when a fault is detected. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Altech interface modules connect high-density cables like Sub-D and ribbon to screw-cage terminals, simplifying control wiring with ready-to-use DIN or panel-mount modules including relays, fuses, and custom electronics. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Altech Safety Relays help support safer machine operation with force-guided contacts, flexible configurations, and internationally recognized approvals for industrial safety control. Read more...

More Product Announcements from Altech Corp.
PI (Physik Instrumente) L.P.

PI's Angstrom-Level Resolution Piezo Stage for AFM, Metrology, and Advanced Imaging

PI (Physik Instrumente), a global leader in piezo nanopositioning and air bearing technology, offers the P-733 XYZ piezo nanopositioning stage, delivering 0.1 nm (1 Å) positioning resolution for demanding applications in super-resolution microscopy, atomic force microscopy (AFM)... Read more...

More Product Announcements from PI (Physik Instrumente) L.P.