Weidy manufactures high voltage MMKP82 film capacitors with low loss, high frequency stability, and pulse handling capability for automotive, aerospace, and industrial applications. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.High-reliability self-healing polypropylene capacitor for AC motor start and general-purpose home appliance applications. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.YHD BL2312 brushless DC motor delivers stable performance, efficient power output, and lightweight design, supporting UAV and drone systems that require reliable thrust and smooth flight control. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Compact high-speed DC motor with CW/CCW rotation, precision performance, and customizable options for automotive, toys, and home appliances. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Designed for heavy-lift drones, industrial automation, and electric propulsion systems, the BL4520 brushless motor delivers 750W peak power and 3 N·m high torque for demanding drive applications. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Versatile universal motor with CW/CCW rotation, steel shaft, pure copper winding, optional cooling fan, and customizable performance, suitable for automotive, home appliances, medical, and industrial equipment. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Yunhongda custom AC induction motors provide reliable power, flexible design options, and stable long-term performance for home appliances, office equipment, precision machinery, and OEM industrial applications. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.VICFUSE UL Class CF Fuses are finger-safe, current-limiting fuses offering up to 70% size reduction compared to Class J, CC, T, and RK fuses. Available in fast-acting, time-delay, photovoltaic, and wind power variants rated up to 600VAC/DC (or higher for PV/wind applications), they help reduce arc-flash hazards and personnel shock risk in UPS, critical power, solar, and wind power infras... Read more...
More Product Announcements from VICFUSEThe FPM-300S Series is engineered for reliable, sunlight-readable operation in outdoor environments, where strong sunlight and surface reflections can make screens difficult to read. Its 1800-nit high-brightness display maintains clear visibility even under direct sunlight, while an anti-glare coating reduces reflections to improve readability. An anti-UV coating helps protect the displa... Read more...
More Product Announcements from AdvantechPlace changing information directly where the operator acts. A
SmartDisplay™ switch can show operating modes, measurements, warnings or maintenance status while retaining the tactile response of a physical pushbutton.
With the Single Switch Solution, repeated presses can cycle through values such as voltage, current, pressure or temperature. Color and blinking can ind... Read more...
More Product Announcements from NKK Switches