KOFON Motion Group partnered with AICHELIN to develop customized heat treatment processes for planetary gearbox core components, enhancing wear resistance, structural stability, and service life—ideal for automation and industrial equipment. Read more...
More Product Announcements from KOFON Motion GroupHigh-voltage ceramic safety capacitors with low failure rate, robust insulation, and excellent noise suppression for power, communication, and consumer electronics. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.Our film capacitors deliver long life, high pulse stability, and durability in harsh environments, ideal for photovoltaic and energy storage systems. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.W43 Y2 metallized polypropylene film capacitors offer high stability, self-healing, and strong pulse resistance for EV chargers, power supplies, and interference suppression. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.High-performance W37 film capacitors for switching power supplies; compact, low-noise, flame-retardant, and highly reliable for professional applications. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.High-performance BLDC motor with CW/CCW rotation, customizable electric performance, ideal for automotive, industrial tools, and precision equipment. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.YHD-3530 DC brush motor with CW/CCW rotation, steel shaft, and customizable features; ideal for electric toys, home appliances, and precision devices. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.High Torque,
Low Noise: Worm gear design delivers smooth operation with minimal vibration.
Durable Construction: Metal/plastic gearbox options for varied load requirements. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.A customizable DC micro motor designed for toys, appliances, and precision equipment, featuring efficient performance and adaptable components. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Dimensions (L*W*H)(mm): 301*276*183mm
Input Current: 6A
Input Frequency(Hz): 48 ~ 62Hz
Input Voltage: 230Vac
Output Current: 4.5A
Output Power: 1500W
Output Voltage: 0-300Vac
Over Current Protection: 5A
Weight: 21kg Read more...
More Product Announcements from TPS Elektronik GmbH