Height: 89mm
Length: Length customized according to drawings
Material: AL6063-T5
Surface: Anodised, CNC milling
Width: 190mm Read more...
More Product Announcements from TPS Elektronik GmbHDimensions (L*W*H)(mm): 11.60*6.00*10.20
Efficiency: 89%
Input Voltage: 5VDC
Output Current: 0-200mA
Output Power: 1W
Output Voltage: 5VDC
Weight: 1.6g
Isolation Voltage: 1500VDC
Package Type: SIP4 Read more...
More Product Announcements from TPS Elektronik GmbHAutomationDirect has added ABB-Thomas & Betts cable management solutions that combine durability, efficiency, and ease of installation, with Ty‑Rap® stainless steel tooth cable ties, Ty‑Grip® reusable cable ties, and dedicated cable tie installation tools. Ty‑Rap cable ties are engineered for secure, long‑term bundling, using a hardened stainles... Read more...
More Product Announcements from Automationdirect.comAn Explanation from Operating Principles by Type to Industrial Applications Read more...
More Product Announcements from C.I. Takiron CorporationSAB Bröckskes offers customized pre-assembled Industrial Ethernet cable assemblies that combine high-performance CAT 5, CAT 6A, and CAT 7A cables with mounted or moulded connectors. The ready-to-install solutions simplify installation, improve reliability, and reduce integration time in demanding industrial applications. Read more...
More Product Announcements from SAB BRÖCKSKES GmbH & Co. KGThe 6U programmable DC power supply delivers up to 60 kW in a compact rack format. Featuring active PFC (0.99), up to 96% efficiency, and CV/CC/CP/CR modes with 16‑bit resolution. Parallel up to 64 units for multi‑megawatt systems. Forced‑air or water‑cooled options suit industrial applications like battery testing, electrolysis, and process power. Read more...
More Product Announcements from TPS Elektronik GmbHDimensions (L*W*H)(mm): 126*66*36mm
Efficiency: 90%/92%(115Vac/230Va
Input Current: 2.7A/115Vac, 1.7A/230Vac
Input Voltage: 100-264Vac
Output Current: 0-20.84A(Fan cooling), 0-15A(Natural cooling), 0-20.84A(Natural cooling), 0-25A(Fan cooling)
Output Power: Natural cooling:180W(110V)/2
Cooling: Water Cooled (Optional)
Efficiency: 96.50%
Output Current: 0-180A
Output Power: 0-30000W
Output Voltage: 0-500V
Characteristic Curve: U/I/P autoranging
External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, DeviceNet, RS232, CAN
Housing: 19" rack
Human Interface: Touch panel & Menu
Special Feature... Read more...
More Product Announcements from TPS Elektronik GmbHAltaflex's production-quality quick-turn prototypes to accelerate development time-to-market. Low to medium-production to support project growth to transition to mass production.
Higher volume flex fabrication can be performed by our facility in Toronto, Canada. Learn more. Read more...
More Product Announcements from PFC Flexible Circuits LimitedWhether you are launching low-Earth orbit satellites or deploying tactical defense hardware, your components have zero room for failure. PFC is your mission partner for high-reliability electronics.
We combine expert rigid-flex interconnect design support with space-qualified manufacturing solutions and full-scale fabrication & assembly. Fully ITAR Regulated and built to withsta... Read more...