The MBRA340T3G is a high-performance Schottky diode, ideal for power management and industrial applications. It features a 40V reverse voltage and a 3A average rectified current, offering fast recovery and efficient operation. Read more...
More Product Announcements from Win Source ElectronicsNWS offers a complete range of test and measurement instruments, from handheld multimeters to advanced bench power supplies. Their portfolio includes oscilloscopes, spectrum analyzers, and system instruments from leading brands like Keysight Technologies, supporting applications from basic troubleshooting to complex engineering and lab testing. Read more...
More Product Announcements from NWS32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available.
These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. Read more...
More Product Announcements from Micro Crystal AGThese ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package.
- Low power consumption
- Extended temperature range: -40 to +125°C
All products are qualified according to AEC-Q200 or implantable medical. Read more...
More Product Announcements from Micro Crystal AGThe Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package.
- Ultra low power consumption: 160 nA
- Temperature precision and accuracy: ±1°C (-40°C to +85°C)
- High time accuracy: ± 2.5 ppm, ± 0.216 s/day
- ...
Nordic Semiconductor nRF54L15 development kits can emulate the nRF54L10 and nRF54L05 wireless SoCs Read more...
More Product Announcements from DigiKeyQPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already s... Read more...
More Product Announcements from QorvoThe ECX-34R is a low-profile, RoHS compliant SMD tuning fork crystal. Perfect for mobile devices, real time clocks and wireless applications. Read more...
More Product Announcements from ECS Inc. InternationalDesigning multi-radio IoT on one PCB is hard—here’s a proven way to do it
Packing cellular, GNSS, Wi-Fi 6 and Bluetooth LE into a compact device creates coupling, mismatching and efficiency loss if the RF is not planned correctly. This design guide shows a reference implementation that uses Ignion Virtual Antenna® components and a MIPI-controlled RF switch t... Read more...
More Product Announcements from IgnionFeaturing internal or external reference options, robust harmonic suppression (≥60 dBc), and a compact footprint (e.g., PDRO50L: 50.8×47.8×15.7 mm), these oscillators balance precision, power efficiency, and reliability for demanding environments. Read more...
More Product Announcements from kTB Solutions