Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It provides 40 W of output power with 27 dB of large signal gain while achieving 30% power-added efficiency. Operating fr... Read more...
More Product Announcements from QorvoThe Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Read more...
More Product Announcements from DigiKeyThe Analog Devices LTC7893 synchronous boost controller drives all N-channel synchronous gallium nitride (GaN) field-effect transistor (FET) power stages from output voltages up to 100 V. The LTC7893 solves many of the challenges traditionally faced when using GaN FETs. Read more...
More Product Announcements from DigiKeyGood-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array with ultra-low 0.2pF capacitance, low leakage, and fast response in a compact DFN2510 package. It protects high-speed data lines from ESD, cable discharge, and fast transients, ensuring signal integrity for HDMI, DVI, USB 3.0, and other high-speed interfaces. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Essential pin planning guidelines for the nRF54L Series
Efficient pin planning is a critical first step in any successful embedded system design, especially when power consumption and flexibility are key. Properly assigning the SoC’s available pins to various peripherals is crucial for ensuring not only correct operation but also maintaining ultra-low-power operation. While... Read more...
More Product Announcements from Nordic Semiconductor ASAChemi-Con’s NCM12-FC-80 is a compact color camera module with built-in ISP, supporting Quad VGA (1280×960) via a 1/3.8" optical format. Featuring ROM-coded control software, it’s ideal for automotive rear-view cameras and dashcams, delivering high-performance image processing in a space-saving design. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.212.5 MHz frequency for LVDS (Low Voltage Differential Signaling) oscillators are crucial for specific high-speed, high-precision applications. Learn how Aker’s LVDS oscillators perform at a faster rate and exhibit low jitter to maintain efficient system performance. Read more...
More Product Announcements from Aker Technology USA Corporation“Vehicle manufacturers shall make available documentation demonstrating the vehicle’s ability to minimize the risk associated with single-cell thermal runaway caused by an internal short circuit. Moreover, the vehicle shall provide an advance warning indication to allow occupant egress or five minutes prior to hazardous conditions inside the passenger compartment.” Read more...
More Product Announcements from Churod Americas, Inc.A new generation of pressure sensor technology brings new features to EV battery protection and emerging requirements. Read more...
More Product Announcements from Churod Americas, Inc.Vishay introduces the SiEH4800EW, an 80 V TrenchFET Gen IV n-channel MOSFET in a compact PowerPAK 8x8SW BWL package. With 15% lower on-resistance and 18% better thermal resistance than competitors, it boosts efficiency and reliability in industrial applications like motor drives, welding, and BMS, all in a 1 mm ultra-low-profile design. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.