Unleash the power of precision with the new Uni-T MSO1000HD series high-resolution oscilloscope! This powerful instrument is designed for engineers and professionals who demand the best in signal capture and analysis. Read more...
More Product Announcements from Uni-Trend USThe RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration. Read more...
More Product Announcements from DigiKeyA diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally zero), and high resistance in the other (ideally infinite). Read more...
More Product Announcements from ASAP Semiconductor LLCVishay launches the VLMRGB6122.., a compact tricolor LED delivering up to 2800 mcd at 20 mA. It enables precise RGB control for vibrant color mixing across a wide gamut. With 70% more brightness and a slimmer profile, it excels in automotive, display, and backlighting applications. It meets AEC-Q102 and resists high temps and ESD for lasting performance. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The PM5981B-FEI is a high-reliability 32-bit dual-core microcontroller featuring Cortex-M7/M4 architecture, industrial-grade temperature resilience (-40°C to +125°C), and advanced interfaces, ideal for automotive, industrial, and IoT systems. Read more...
More Product Announcements from Win Source ElectronicsAdam Tech’s Portable NACS EV Chargers bring flexibility and convenience to electric vehicle charging. With adjustable amperage and support for NEMA and CEE32 plugs, these chargers offer mobile, customizable solutions for a range of power outlets—making on-the-go charging easier than ever. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.As High-Speed Current Steering Logic (HCSL) clock drivers are being adopted by next-generation advanced interfaces, there is an emphasis for Low-Power HCSL (LPHCSL) oscillators to provide a power-saving alternative with high stability.
Learn about the clear differences in current consumption between HCSL and LPHCSL oscillators and how Aker’s LPHCSL oscillators support various... Read more...
Safety at every speed. Allegro's A19360 wheel speed sensor delivers precise measurements for advanced braking and ADAS features in any environment. Read more...
More Product Announcements from Allegro MicroSystems Inc.The automotive industry is undergoing a seismic shift, and it's not just about electric drivetrains or autonomous features. The real revolution is happening under the hood—literally—with the adoption of zonal architectures and 48V systems. This is a necessary evolution—today’s EVs, hybrids, and advanced internal combustion vehicles draw more electrical power than... Read more...
More Product Announcements from Allegro MicroSystems Inc.VMI's JANTX/JANTXV QPL formed-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. Our extensive, in-house testing insures that our customers receive the highest quality diodes possible. Read more...
More Product Announcements from Voltage Multipliers, Inc.