Ensure safety and reliability in EV battery packs with the explosion-proof valve. Designed for high pressure regulation in tough environments, it protects against overheating and internal pressure build-up. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedWaterproof and breathable M20x1.5 battery pack protective valve with IP68 protection for EV battery systems, pressure equalization, and condensation prevention. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedIP66–IP68 plastic/rubber vents provide pressure equalization, prevent condensation, and block dust or debris, ensuring long-lasting protection for outdoor enclosures in lighting, solar, telecom, and automotive applications. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., Limited100pcs screw-in vents protect automotive batteries by controlling pressure, enabling ventilation, and enhancing safety during thermal events. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedClippard’s PHV Series Booster Valve packs high flow into a compact, pressure-piloted design. Manifold-mounted, it delivers up to 400 l/min at 100 psig with a 10 ms response. Low power use keeps it efficient and cool, ideal for tight assemblies. Perfect for medical, packaging, and automation systems needing reliable, fast actuation without sacrificing energy efficiency. Read more...
More Product Announcements from ClippardPlastomatic Multi-Purpose Actuator Enables our Ball Valve to Open & Close Automatically - Where No Electricity or Compressed Air is Available ! Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.The AIV series features Clippard’s unique multi-functional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that is that it also provides the added benefit of air operation, which is—by definition—intrinsic
Kaeser's DHS electronic air main charging valve offers monitoring and alarm capabilities. Removal of moisture, particulates and hydrocarbons from the compressed air system is vital in order to protect pneumatic equipment, minimize downtime, and reduce scrap and inferior product. The DHS helps ensure that dryers and filters perform to specification. Read more...
More Product Announcements from Kaeser Compressors, Inc.Understanding how to use an air valve with vacuum can be valuable information, because air valves can be easier to source and less expensive than valves designed specifically for vacuum applications. Check out this quick video to learn more. Read more...
More Product Announcements from ClippardFesto Corporation manufactures custom air valves to match your specifications. Read more...
More Product Announcements from Festo Corporation