Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.THINKTANK’s 2” motorized ball valve features a WCB body and SS304 trim, rated to 150LB and designed for reliable flow control in -29 to 120°C environments. Ideal for automated systems across chemical, power, and marine industries, this valve offers compact design, tight sealing, and long service life. Read more...
More Product Announcements from Shanghai Thinktank Process Management Co., Ltd316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.Eliminates the need for installing a capped pipe for partial build-outs or servicing. The smooth surface on the self-centering disc affects a
bubble-tight seal on the valve face seal, with the same reliability and pressure rating as an end connector. Read more...
Parker Industrial Refrigeration line of Hand Shut-Off and Expansion Valves are designed and built to maintain reliability both in their seating and back seating functions. Read more...
More Product Announcements from Parker Sporlan DivisionV1-1: 1/4-4″, 900-4500# Longer Service Life. Absolute Zero-leakage
Primarily used in severe service applications, V1-1 valves are manufactured to each customer’s unique specifications.
The flagship of the ValvTechnologies’ product line, the V1-1, is the valve by which all other severe service metal-seated ball valves are measured. The V1-1 design incl... Read more...
More Product Announcements from ValvTechnologies, Inc.V1-R: 5/8” – 4” Metal Seated Ball Valve
Our trusted V Series valve, now with ease of maintenance. Read more...
More Product Announcements from ValvTechnologies, Inc.ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. Read more...
More Product Announcements from ValvTechnologies, Inc.Beswick MBV-1414-303 ball valve is the ideal choice when a precision ball valve is required. This design is machined with a 1/4-28 UNF thread and contains a relatively large orifice diameter of 0.0125 inch. Smaller than the traditional NPT threaded ball valves this design will save space. It weighs only 34 grams. Manufactured in 303 stainless steel. Read more...
More Product Announcements from Beswick Engineering Co., Inc.