DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port with RTFE seats and mount in any position for maximum installation flexibility. Read more...
More Product Announcements from DynaQuip ControlsNeed a valve that can withstand harsh conditions? Clippard’s Corrosion-Resistant EV Series takes our renowned EV Series line to the next level with superior protection against corrosion. Read more...
More Product Announcements from ClippardQuick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals and gaskets also destroyed meters and gauges. Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.Clippard announces the release of the 8mm Series Proportional Micro Electronic Valves. Read more...
More Product Announcements from ClippardDangers of air or offgassing in chemical piping
Plastomatic manufactures solutions to air/gas trapped in your thermoplastic piping systems.
If you have or are designing a Sodium Hypochlorite treatment system, you need to look at our DGV degassing valve for the inevitable off-gassing. Read more...
The new EHS series is precision-engineered
The Sporlan SPW line of electric expansion valves uses pulse width modulation (PWM) technnology to control refrigerant flow in direct expansion refrigeration systems. Read more...
More Product Announcements from Parker Sporlan DivisionThermOmegaTech® is pleased to announce the expansion of its manufacturing facility. This expansion adds 23,000 square feet to the existing 37,000 square feet and incorporates new manufacturing, R&D, and office space for the company's growing divisions, resulting in 60,000 square feet total. Read more...
More Product Announcements from ThermOmegaTech®Taking samples of system fluids couldn’t be simpler or more reliable, without system shutdown, using the WearChek oil sample valve Read more...
More Product Announcements from HydraCheck Inc.The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn’t be simpler or more reliable - without system shutdown. Only WearChek®, from Hydracheck Inc., offers easy opening push button control - just push and release for sampling engine oil, transmission fluid, and hydraulic fluids. Read more...
More Product Announcements from HydraCheck Inc.