Busch Vacuum Solutions has now launched the first vacuum pump of the new DX series on the market, the COBRA DX 0950 A. It is a dry vacuum pump with state-of-the-art screw vacuum technology for excellent running characteristics, high vapor and particle tolerance, and extremely energy-efficient operation.
The high-performance COBRA DX 0950 A is perfectly suited for many rough and me... Read more...
More Product Announcements from Busch Vacuum SolutionsAgilent scroll pumps contribute to sustainability from multiple perspectives. Learn more about Agilent green solutions by visting our new page containing links to various resources. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsKaeser's SmartPipe™ is a modular pipe for compressed air installations. SmartPipe offers both lower installation costs and lower long-term operating costs. From small shops to large industrial systems, SmartPipe is great for all facilities and is available in sizes up to 8" pipe diameter in aluminum, and available in stainless steel in 10" pipe diameter. Read more...
More Product Announcements from Kaeser Compressors, Inc.Kaeser’s completely redesigned rotary screw vacuum packages are specifically designed for reliability, efficiency, and easy maintenance for central and dedicated vacuum systems in a wide range of applications. Read more...
More Product Announcements from Kaeser Compressors, Inc.Kaeser's DHS electronic air main charging valve offers monitoring and alarm capabilities. Removal of moisture, particulates and hydrocarbons from the compressed air system is vital in order to protect pneumatic equipment, minimize downtime, and reduce scrap and inferior product. The DHS helps ensure that dryers and filters perform to specification. Read more...
More Product Announcements from Kaeser Compressors, Inc.ABB and Wellington Water nominated (and won) for ‘Smart Water Project of the Year’ in Global Water Awards 2023 Read more...
More Product Announcements from ABB Measurement & AnalyticsGeeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut, the plunger is released, opening the valve again.
Proportional Options for Greater Con... Read more...
More Product Announcements from GEEPLUS Inc.Geeplus Pinch Valves are precise solenoid-driven devices that facilitate the flow of liquid through a tube Read more...
More Product Announcements from GEEPLUS Inc.Kuriyama Layflat Oilfield Hose & Accessories
- Manufacturer of heavy duty polyurethane and PVC/Nitrile hose to the oil and gas industry
- Complete 660'assemblies in stock and ready to ship!
- High quality, ISO 9001 European design and manufacturing
View Brochure
See Options Read more...
More Product Announcements from Kuriyama of America, Inc.Paxton Products, a leader in high efficiency drying and blow off solutions, was able to help a Beverage Bottling Plant improve its drying operations by installing Paxton's high velocity Air Knives into its production lines. Continue reading to see how Paxton Products was able to help. Read more...
More Product Announcements from Paxton Products, an ITW company