Paxton Products, an ITW company

See how Paxton Products' Aluminum and 304 Stainless Steel Air Knives can help improve your plant's overall operations - while also eliminating the need for compressed air. Read more...

More Product Announcements from Paxton Products, an ITW company
Eastern Instruments

Eastern Instruments' Heated Pitots continue to accurately measure airflow even when air temperatures reach -22 F (-30 C). Don't wait until your pitots freeze over to do something about it! Read more...

More Product Announcements from Eastern Instruments
Kuriyama of America, Inc.

General Applications

  • Air hammer
  • Heavy construction
  • Mining
  • Petroleum transfer
  • Quarry operations
  • Rock drilling
  • Washdown
  • Water jetting

Tube

Nitrile (NBR), meeting ARPM Class A (High Oil Resistance).

Reinforcement

4-Spiral polyester yarn.

Cover

... Read more...

More Product Announcements from Kuriyama of America, Inc.
Rotork plc

Rotork upgrades Gatwick fuel farm with intelligent actuators to decrease downtime

Rotork has helped upgrade and modernise a major Gatwick fuel farm, providing them with IQ3 intelligent actuators on Rotork’s Pakscan™ control network.

Pakscan™ control network.

Rotork has helped upgrade and modernise a major Gatwick fuel farm, providing them with IQ3 i... Read more...

More Product Announcements from Rotork plc
Rotork plc

Our planet’s surface is 71% water. This translates into approximately two sextillion litres of water which is approximately two hundred billion litres of water for every person on earth.

However, the reality is that one in three people do not have access to clean drinking water, and projections show that, at current trends, more than half of the world’s population will... Read more...

More Product Announcements from Rotork plc
Vooner FloGard LLC

Liquid Ring Vacuum Pumps
Vooner’s cone port liquid ring vacuum pumps are the standard of quality in the world market for vacuum solutions involving carry-over of liquids or solids and having the ability to re-establish original clearances and, therefore, recovering performance. Read more...

More Product Announcements from Vooner FloGard LLC
Vooner FloGard LLC

We often supply showers in 317SS and have looked at AL6XN which is a stainless used in ocean oil rigs for chlorine resistance. Whatever your unique materials requirements we are equipped to assist you. Read more...

More Product Announcements from Vooner FloGard LLC
Atlantic Rubber Company, Inc.

Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control. We are proudly ISO 9001 certified.

Largest In-House Inventory of Pure Gum Rubber Tubing in t... Read more...

More Product Announcements from Atlantic Rubber Company, Inc.
DynaQuip Controls

Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series

The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. A... Read more...

More Product Announcements from DynaQuip Controls