Turn Act is a market leading manufacturer of space efficient pneumatic cylinders, valve actuators and custom products and has over 25 patents. Turn Act specializes in engineering your unique design to fit your specific product specifications. Read more...
More Product Announcements from Compact AutomationOur eTubing® offerings are designed to further enhance today’s minimally invasive and robotic surgeries. eTubing® adds elements such as ultra-miniature coaxial cables, high frequency cables, thermocouples, and high strength/high flex alloys to provide more functionality in the same tubular cross-section Read more...
More Product Announcements from New England Tubing TechnologiesWhether your application requires conductors inside the wall of a tube, lumens located within a multi-conductor cable, or some other custom configuration, New England Tubing has the solution. Read more...
More Product Announcements from New England Tubing TechnologiesABB is expanding its XIO series of remote input/output controllers to provide customers with increased options to meet the digital connectivity challenges of today’s oil and gas industry. Read more...
More Product Announcements from ABB Measurement & AnalyticsThe new rotary vane vacuum pump R5 RA 0520 A from Busch increases energy savings by up to 25%. Read more...
More Product Announcements from Busch Vacuum SolutionsCorrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and chemicals are among issues to consider when determining the right grade for an application. Read more...
More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.Easy-handling, textile-reinforced construction for use on trailer mounted line pumps where longer hose lengths are required.
Features and Advantages
Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor.
Textile Yarn Reinforc... Read more...
Conqueror™ T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose
Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications.
Features and Advantages
Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to... Read more...
More Product Announcements from Kuriyama of America, Inc.Available options:
- Rapid Staplelok Male
- Super Rapid Staplelok Male
- Super Rapid Staplelok Female
- Rapid Staplelok Staple, D Type, Stainless Steel
- Super Rapid Staplelok Staple, D Type, Stainless Steel
Learn More Read more...
More Product Announcements from Kuriyama of America, Inc.Alfabiotech Evolution 5000 MINETUFF - E5K Hydraulic Hose
E5K - 4 or 6 wire Spiral
Exceeds EN856 4SP sizes 5/8", 3/4" and 1"
Exceeds EN856 4SH sizes 1 1/4"
Exceeds SAE 100R13 sizes 5/8" through 2"
ISO 18752/CC 1,000,000+ impulse cycles all sizes
MSHA IC-152/16 approved flame resistance Read more...