The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Read more...
More Product Announcements from Parker Sporlan DivisionWhat is surge pressure and what causes pressure surges? Surge is a change in pressure resulting from a change in fluid velocity. One cause of surge pressure is from velocity changes during opening/closing of check valves during pump startup/shutdown. Read more...
More Product Announcements from DeZURIK, Inc.The APCO CVS-6000 Swing Check Valve—engineered for dependable performance, and efficiency in water and wastewater systems. Featuring a one piece disc and disc arm and patent pending seat design, ensures consistent operation with minimal maintenance. Read more...
More Product Announcements from DeZURIK, Inc.DeZURIK introduces the APCO CVS-6000 Swing Check Valve—engineered for dependable performance, efficiency, and longevity in water and wastewater systems. Featuring a rugged epoxy-coated ductile iron body, high-strength stainless steel shaft, and streamlined flow path, the CVS-6000 ensures consistent operation with minimal maintenance. Read more...
More Product Announcements from DeZURIK, Inc.Efficient maintenance for a sustainable future of refineries
Refineries today operate in a landscape shaped by mounting economic pressures, stringent environmental regulations, and rapid technological evolution. To stay competitive and compliant, operators must rethink how they manage and maintain their assets.
That’s where ABB comes in. Our advanced measuremen... Read more...
More Product Announcements from ABB Measurement & AnalyticsIn our modern world, few materials have transformed everyday life as profoundly as plastics. Read more...
More Product Announcements from PexcoVooner offers one stop shopping for paper machine dewatering equipment components. Read more...
More Product Announcements from Vooner FloGard LLCThe FLATREG MFC delivers precise, stable mass flow control in a compact and cost-efficient design, letting OEMs skip the complexity of custom development, reduce design cycle time, and deliver more reliable instruments at lower cost. Read more...
More Product Announcements from IMI Life ScienceThe DFT® DSV® Sanitary Check Valve is 3-A compliant and clean-in-place (CIP) ready, ideal for hygienic applications. With vertical and horizontal configurations, a quick-release clamp, and sizes from ½" to 4", it ensures reliable, non-slam performance and easy maintenance. Made from 316L stainless steel with a 32Ra internal finish (opt 15Ra). Read more...
More Product Announcements from DFT Inc.NHX pumps can be offered for temperatures up to 220 °C (428 °F) and operating pressures of 40 bar (580 psi). Maximum capacity is 1,400 m 3 /hr (6,160 gpm) and a max differential head of 220 m (722 ft) is possible. Read more...
More Product Announcements from Dickow Pump Company, Inc.