Beswick Engineering Co., Inc.

Searching for a miniature check valve with a low cracking pressure?

Beswick offers a wide range of duckbill style miniature check valves. These typically crack open at less than 0.5 psi.

Three check valve families are available. The smallest, our CKV-M3 family, can be ordered with either M3 metric threads or barbed connections. The body is 5mm hexagonal. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
DFT Inc.

Now available from DFT®: a new 6-page Check Valve Selection brochure created to help you choose the right valve for your application. Explore product specifications, compare check valve options at a glance, and learn why proper sizing and selection are essential to efficient, reliable system performance. Read more...

More Product Announcements from DFT Inc.
Shanghai Thinktank Process Management Co., Ltd

THINKTANK's electric globe control valves (e.g. TT-EHCB/100C, DN100) cover Class 150–2500 pressure ratings, -196°C to 675°C temperature range, and DN32–600 sizing, receiving 4–20mA signals to automate flow, temperature, and pressure control. Built to ANSI/ISA 75.01.01 and ASME B16.34, suiting oil, chemical, power generation, and pharmaceutical industries. Read more...

More Product Announcements from Shanghai Thinktank Process Management Co., Ltd
Shenzhen Milvent Technology Co., Limited

Milvent's fire arrestor venting unit adds flame-arresting protection to standard battery pack breather function, equalizing pressure and blocking dust and liquid while rapidly releasing pressure during abnormal heating events. Waterproof to IP66–IP69K, it helps extend seal life and prevent condensation in EV battery pack applications. Contact us for the full datasheet. Read more...

More Product Announcements from Shenzhen Milvent Technology Co., Limited
Suzhou Ele Mfg Co., Ltd.

Featuring a high-efficiency brushless motor, this self-priming diaphragm water pump delivers up to 3.3 GPM at 50 PSI and self-primes up to 10 ft. Available in 12V DC and 115V AC versions, it provides automatic on-demand pressure control, dry-run and overheat protection, and IPX5 water resistance for RV, marine, agricultural, irrigation, mobile washing, and off-grid water systems. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.

Designed for portable clean-water transfer, this self-priming electric pump delivers up to 380 GPH with a maximum head of 67 ft. Available in 12V DC and 115V AC versions, it features a compact flat-bottom design, manual ON/OFF control, dry-run and overload protection, and durable aluminum and copper construction for RV, garden, pool, pond, tank, and emergency water removal applications. Read more...

More Product Announcements from Suzhou Ele Mfg Co., Ltd.
Golden Collar Technology Co., Ltd .

PFA tube is a high-performance fluoropolymer tubing with outstanding chemical resistance, high temperature stability, and excellent purity. Ideal for semiconductor, chemical processing, pharmaceutical, food, and laboratory fluid handling applications. Read more...

More Product Announcements from Golden Collar Technology Co., Ltd .
Suntech Applied Materials (Hefei) Co.,Ltd

Suntech dispensing nozzles, available in SUS, tungsten, and ceramic, ensure precise adhesive application in die bonding processes. Compatible with ESEC (BESI), ASM, and other major die bonders. Read more...

More Product Announcements from Suntech Applied Materials (Hefei) Co.,Ltd
Shanghai Thinktank Process Management Co., Ltd

Precision self-operated temperature control valve ideal for steam and thermal fluid systems; designed for automatic regulation without external power, offering stability, reliability, and easy integration across various industrial processes. Read more...

More Product Announcements from Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd

Robust DN80 150LB WCB pneumatic globe valve with 3-way diverting design, ideal for precise flow control in industrial processes. Read more...

More Product Announcements from Shanghai Thinktank Process Management Co., Ltd