The new Angst+Pfister Sensors and Power (APSP) PFLOW2001 flow sensors are based on MEMS technology and measure according to the thermal principle. The series covers a wide measuring range from 0–10 sccm to 5000 sccm. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThe new series from Angst+Pfister Sensors and Power is compact and is therefore well suited for direct integration into a product, e.g. in medical devices. Internally, the sensor is based on a MEMS chip that works according to the calorimetric principle and can therefore detect not only the flow rate but also the flow direction. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerThe PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for the mechanical connections. Additionally, it is compatible to Axetris Massflow Controller / Flow Sensor. Read more...
More Product Announcements from Angst+Pfister Sensors and PowerIn this article we'll compare weld neck flanges and slip on flanges and their respective advantages and disadvantages, in order to help you decide which is most suitable for your piping system. Read more...
More Product Announcements from Petersen Products Co.We are excited to announce that ThermOmegaTech now offers PDH credits. Our new presentation, Thermal Actuated Valves: Enhancing System Efficiency and Reliability, is accredited by the ACEC and ASCE via the Registered Continuing Educational Program (RCEP) and is available for in-person events for architects, engineers, and other industry professionals. Read more...
More Product Announcements from ThermOmegaTech®The 161-9 series is great as a pipe handler, grapple or can be used for other material handling. They have been used to lift, pull, and align tubes, pipes, transformers, and other types of equipment. Read more...
More Product Announcements from Petersen Products Co.Type SRH High Capacity Safety Relief Valves should be used to protect each refrigeration system pressure vessel that can be isolated by valves. Read more...
More Product Announcements from Parker Sporlan DivisionThe Sporlan EBV(T)-PR Ball Valve with Integrated Pressure Relief is designed for use in transciritcal R-744 applications. It provides a positive shut off of flow in one direction and flow in the other direction whenever pressure differential is present. Read more...
More Product Announcements from Parker Sporlan DivisionCDS valves can be used to replace a variety of mechanical and solenoid valves throughout typical refrigeration systems, where low pressure drop and precise refrigerant flow control are desired. Read more...
More Product Announcements from Parker Sporlan DivisionThe MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. Read more...
More Product Announcements from McWane Plant and Industrial