The Lee Company is pleased to announce the release of the 10th Edition Technical Fluid Control Handbook for Health & Science. This handbook contains detailed technical information about a wide variety of Lee products, including solenoid valves, pumps, manifolds, and other precision fluid control components. Read more...
More Product Announcements from Lee Co. (The)The Float Drain Regulator is engineered to efficiently remove
liquid condensate from various components of a cooling system. Read more...
A unique patented three prong toothed 3600 RPM impeller that is meshed with teeth that are 0.030" (0.78 mm) apart can produce shear rates upwards of 40,000 reciprocal seconds. Read more...
More Product Announcements from ARDE Barinco, Inc.R 5 - proven and reliable. Over 2.5 million pumps in operation worldwide.
Ultimate pressure: 0.075 - 15 Torr
Pumping speed 60 Hz: 2.8 - 1060 ACFM
Oil-lubricated R 5 rotary vane vacuum pumps are the industry standard due to their robustness and operational reliability. Over 2.5 million of these vacuum pumps are used worldwide every day in tough industrial... Read more...
More Product Announcements from Busch Vacuum SolutionsUltimate pressure: 15 - 150 Torr
Pressure: 31 psig
Pumping speed 60 Hz: 23.5 - 677 ACFM
Operation without oil or water
Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are essential. Mink claw vacuum pumps operate contact-free; neither oil n... Read more...
Flow Meters, Pressure Transmitters, Gas Analyzers, Temperature Controllers Read more...
More Product Announcements from Fuji Electric Corp. of AmericaThe CentriFeeder line of feeders provides accurate, real-time flow measurement, as well as near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If you are controlling ingredients entering a batching process, use the CentriFeeder for controlling th... Read more...
More Product Announcements from Eastern InstrumentsDesigned for tight spaces, Xemex mixers allow for better positioning and dexterity on the production line. Read more...
More Product Announcements from Ellsworth AdhesivesOur actuator units have been designed to provide accurate control and reliable fail-safe automation capabilities while also striking a balance between cost-effectiveness and durability. Read more...
More Product Announcements from Indelac Controls, Inc.Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications. Read more...
More Product Announcements from McWane Plant and Industrial