DFT Inc.

DFT’s ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door/butterfly check valve problems. These reliable, low-maintenance axial flow check valves are for a wide range of fluids and pressure/temperature combinations.

  • No more door springs or hinge pin failures...
Read more...

More Product Announcements from DFT Inc.
ThermOmegaTech®

ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (TBV-PR). Read more...

More Product Announcements from ThermOmegaTech®
O'Keefe Controls Co.

O’Keefe Controls Co. remains part of the elite group of companies, across 170 countries worldwide, that adhere to the established standards of ISO 9001:2015. Read more...

More Product Announcements from O'Keefe Controls Co.
Fuji Electric Corp. of America

Easy installation with space savings! Flow rate is “visualized” using our long-cultivated ultrasonic technologies. Read more...

More Product Announcements from Fuji Electric Corp. of America
Parker Sporlan Division

The E6-HP and E8-HP Series are compact solenoid valves with pilot operated disc construction for refrigeration and air conditioning. Read more...

More Product Announcements from Parker Sporlan Division
Parker Sporlan Division

Parker’s 5400 self-sealing steel couplings are used in fluid-transfer applications for easy maintenance on refrigeration and air conditioning systems. The couplings also allow for pre-charging of units for easy installation. Applications can include data center cooling and battery cooling thermal management systems, along with cryogenic units.

Features and Benefits

... Read more...

More Product Announcements from Parker Sporlan Division
Parker Sporlan Division

The Sporlan SPW line of electric expansion valves uses pulse width modulation (PWM) technnology to control refrigerant flow in direct expansion refrigeration systems. Read more...

More Product Announcements from Parker Sporlan Division
Parker Sporlan Division

At Parker, we take pride in the quality and performance of our ZoomLock Push product family. As the industry standard for easy-to-connect HVACR fittings, ZoomLock has received extensive qualification and performance testing, ensuring that it meets all industry requirements without compromise.

With proven reliability and unmatched quality, ZoomLock Push guarantees secure connection... Read more...

More Product Announcements from Parker Sporlan Division
ThermOmegaTech®

The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the seal, significantly reducing water consumption and increasing cost savings. Read more...

More Product Announcements from ThermOmegaTech®