Eastern Instrument's Solids Flow Measurement products allow precise and accurate measurement and control of virtually all aspects of plastics manufacturing. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow Meter from Eastern Instruments will accurately measure a variety of grains such as wheat, corn and soy beans for a variety of applications. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from 1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow BWS is an extremely accurate yet low cost, gravimetric weigh scale for the measurement of corn, rice, wheat and other grains while in process. Read more...
More Product Announcements from Eastern InstrumentsSpartan potable water valves are suitable for use with potable water and a variety of liquids, oils, and inert gases; available in a 2-port, 2-position, normally closed configuration and a variety of port sizes Read more...
More Product Announcements from Automationdirect.comBusch Vacuum Solutions, Pfeiffer Vacuum and centrotherm clean solutions are now united under the umbrella of the new Busch Group. Read more...
More Product Announcements from Busch Vacuum SolutionsAsahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Read more...
More Product Announcements from Asahi/America, Inc.AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases, coolant, and water.
Several styles support a range of applications, including zero different... Read more...
More Product Announcements from Automationdirect.comLooking to take your tube to the next level? When surface finish is critical, our proprietary extrusion technique developed for GlideTex™ tubing provides a luxurious, silky feel with a matte, reduced friction finish. This is ideal for applications requiring superior tube body smoothness and mitigation of drag and tack Read more...
More Product Announcements from New England Tubing Technologies