High Performance Alloys, Inc.

Customer designed components can be machined or fabricated. Full machining capabilities in-house, including : turning, milling, drilling, boring, tapping, centerless grinding, surface grinding, and blanchard grinding. Welding including TIG and MIG can be performed on small fabrications, and assemblies.

Large diameter pipes are made in nickel based material and some stainles... Read more...

More Product Announcements from High Performance Alloys, Inc.
Busch Vacuum Solutions

DOLPHIN VL 0100–0270 A TOTAL RECIRCULATION

Robust

Proven technology, reliable operation, corrosion-free stainless steel impeller, extremely high vapor and particle tolerance, choice of cast iron (EN-GJL-200) or 316 grade stainless steel material housings, ATEX-certified version available (Cat. 1 (i/o) IIB, T4)

All-in-One

Unit with base frame, operating f... Read more...

More Product Announcements from Busch Vacuum Solutions
Atlantic Rubber Company, Inc.

Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton® fluoroelastomers and Neoprene polychloroprene.

SILICONE - S70 Compatible with a variety of fluids, air, oxygen, ozone and other media for extreme... Read more...

More Product Announcements from Atlantic Rubber Company, Inc.
New England Tubing Technologies

New England Tubing effectively utilizes its in-house technical staff and years of experience to assist our customers from product development to the finished product. Read more...

More Product Announcements from New England Tubing Technologies
New England Tubing Technologies

New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex characteristics of tubing. Our in-house technical staff has designed and built our PLC controlled high speed spiral winders, capable of handling a wide range of tubes and sizes. Read more...

More Product Announcements from New England Tubing Technologies
DFT Inc.

The DFT® models GLC® and Excalibur® NAB (Nickel-Aluminum Bronze) Silent Check Valves are spring-assisted, axial flow, nozzle style, non-slam check valves that are designed to withstand the harsh environments of salt and brine water applications where corrosion resistance and marine life deterrents are a must. Read more...

More Product Announcements from DFT Inc.
Plast-O-Matic Valves, Inc.

The Stabilizer is a dynamic, auto-loading air flow control device that automatically controls an air-loaded pressure regulator in a liquid process system. Read more...

More Product Announcements from Plast-O-Matic Valves, Inc.
Bonomi North America, Inc.

PRESSMAX - PRESSMAX GAS is the new press system component, 100% made in Italy, to be used in conjunction with schedule 10 to schedule 40 carbon steel pipe according to ASTM A53, A106, A135 and A795.

watch the video to discover all the technical features.

PRESSMAX - PRESSMAX VIDEO Read more...

More Product Announcements from Bonomi North America, Inc.