ABB Measurement & Analytics

ABB breaks ground on new US calibration hall to support growing demand for instrumentation in North America Read more...

More Product Announcements from ABB Measurement & Analytics
Dickow Pump Company, Inc.

The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for centrifugal pumps used in the above industries Read more...

More Product Announcements from Dickow Pump Company, Inc.
Dickow Pump Company, Inc.

The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for centrifugal pumps used in the above industries. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Dickow Pump Company, Inc.

The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps Read more...

More Product Announcements from Dickow Pump Company, Inc.
Zeus

Innovative Without the Red Tape

Zeus PI tubing products help you adhere to REACH and EU MDR guidelines regarding SVHC/CMR restricted substances. When enhanced lubricity is required, PI Glide™, a PT/PTFE composite, provides up to 25% lower coefficient of friction over standard PI. Read more...

More Product Announcements from Zeus
Festo Corporation

Big in performance, small in size

Compact machines require compact components. The new VFOE adjustable one-way flow control valve, with push-to-lock adjustment feature, is perfect for applications requiring compact components. Additionally, the VFOE has many variants, easy commissioning, extremely light weight and attractively priced. So many benefits in such a small package. Read more...

More Product Announcements from Festo Corporation
Festo Corporation

The DSNU-...-S, our counterpart to the standards-based cylinder DSNU, is an even slimmer and shorter variant with the same stroke in each case. For even greater space savings. Sustainable and resource conserving. Read more...

More Product Announcements from Festo Corporation
DFT Inc.

DFT® check valves are designed to work in any orientation: vertical flow up, vertical flow down, or horizontal.
Whether you need a wafer, flange, threaded, or butt weld style ends– DFT® has the Check Valve for you! Valve sizing available to meet your specific application. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

DFT’s model TLW®, a Tapped Lug Wafer Check Valve, was built to address safety requirements and precautions in refinery and chemical applications but relevant for industries where studs are required not to be exposed to fire, corrosion, or harsh chemicals. The TLW® is a tight sealing, non-slam, check valve with 1-piece solid body construction (to prevent leak paths) and no e... Read more...

More Product Announcements from DFT Inc.
Plast-O-Matic Valves, Inc.

Converting Industrial Designs to Completely Different Uses
From the International Space Station to the ocean depths, Plast-O-Matic has adapted a variety of industrial valve designs to meet unexpected needs in unusual places. Read more...

More Product Announcements from Plast-O-Matic Valves, Inc.