Vooner FloGard LLC

Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. Read more...

More Product Announcements from Vooner FloGard LLC
Busch Vacuum Solutions

Busch Vacuum Solutions introduces new MINK MM dry claw vacuum pumps. The new generation stands out for its minimal operating costs, low energy consumption and reduced CO2 footprint through reduced raw material requirements. Read more...

More Product Announcements from Busch Vacuum Solutions
Vortec

VERSATILE, TARGETED AIR COOLING FOR MACHINING, REPAIR SHOPS & MORE

Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold-Air Guns require no electricity at the target, just a compressed air source.

Cold Air Guns... Read more...

More Product Announcements from Vortec
Kuriyama of America, Inc.

The Oroflex Well Flexible Riser System

Your Flexible Alternative! Eliminate cumbersome rigid pipe installations and the associated corrosion and scaling that occurrs over time. NSF 61 certified. Visit us at WEFTEC Booth 8402 Add to Planner Read more...

More Product Announcements from Kuriyama of America, Inc.
Busch Vacuum Solutions

Selecting the right vacuum supply has a significant influence on the operational safety and the economic efficiency of a production process. In this video, we compare a decentralized vacuum supply with a central vacuum system. Discover the advantages of a central vacuum system. From significant cost savings to increased productivity and an improved working environment!

We have mor... Read more...

More Product Announcements from Busch Vacuum Solutions
Busch Vacuum Solutions

The Innovation in Vacuum Busch Award 2022 goes to the German enterprise KIEFEL GmbH. The company manufactures thermoforming machines for the production of polymer and natural-fiber packaging. KIEFEL’s fiber thermoforming machines use DOLPHIN liquid ring vacuum pumps from Busch to pull the packaging into shape. Read more...

More Product Announcements from Busch Vacuum Solutions
jbj Techniques Limited

jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' f... Read more...

More Product Announcements from jbj Techniques Limited
Vortec

Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for removing metal chips and scrap, ventilating... Read more...

More Product Announcements from Vortec
jbj Techniques Limited

Marzocchi Pompe produce a system of radial sealing at the shaft that can bear enormous internal over-pressures without resulting in damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output. With bi-directional motors, the area adjacent to the seal ring... Read more...

More Product Announcements from jbj Techniques Limited