When used for relevant purposes under appropriate conditions, industrial PTFE backup rings provide various applicable benefits. PTFE backup rings are built in such a way that they can be used to prevent extrusion in rubber sealing systems. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdMilvent Vents prevent enclosure failures by equalizing pressure, reducing condensation, and blocking contaminants. Waterproof breather valves extend battery pack seal life for EV applications. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedEngineered for extreme durability in construction & mining. Dual steel-wire braid, SAE J517 compliant, handles -40°C to +121°C. Perfect for high-pressure fluid transfer. Read more...
More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.Four-layer spiraled high-tensile steel wire hose for ultra-high-pressure petroleum-based fluids. Built for construction, mining, and earthmoving machinery in extreme temperature conditions. Read more...
More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.Multi-scene, High-Pressure, Temperature-Resistan
Six-layer spiral wire reinforced ultra-high-pressure hydraulic hose, engineered for critical heavy-lift offshore cranes, large hydraulic shears, ultra-high-pressure water jetting systems, and extreme-pressure test benches requiring maximum pulse endurance and structural integrity. Read more...
More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.Precision multi-material hydraulic connection components with 50+ adapter configurations and diverse thread standards, supporting 10–45 MPa high-pressure hydraulic scenarios for industrial assembly and on-site maintenance. Read more...
More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.Nitrogen Generation 101
In this webinar we will discuss:
- What does nitrogen generation mean?
- Best practices when setting up a nitrogen generation system
- Frequently asked questions about purity level & best use case
Engineered for high-pressure hydraulic and industrial applications. Dual high-tensile steel-wire braid reinforcement with factory-crimped metal end fittings. Smooth cover reduces friction, resists contamination, and simplifies cleaning. SAE-compliant construction, with an operating range of –40°C to +100°C. Read more...
More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.Engineered for extreme high-pressure hydraulic and industrial applications. Four-layer spiral steel-wire reinforcement provides superior strength and impulse resistance. Wrapped cover offers excellent grip, abrasion protection, and enhanced durability. Factory-crimped metal end fittings ensure secure, leak-free connections. Read more...
More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.