Ensure safety and reliability in EV battery packs with the explosion-proof valve. Designed for high pressure regulation in tough environments, it protects against overheating and internal pressure build-up. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedWaterproof and breathable M20x1.5 battery pack protective valve with IP68 protection for EV battery systems, pressure equalization, and condensation prevention. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., Limited1SN0401
EN 853 1SN-04 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose
1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water
2.Inner tube: Synthetic rubber
3.Reinforcement: One braid of steel wire
4.Cover:Synthetic rubber.
5.Te... Read more...
With the rise of AI and next-generation processors, data centers face unprecedented thermal loads. Traditional air cooling can no longer keep pace with these demands. To ensure performance, efficiency, and sustainability, liquid cooling has become a necessity. Read this success story to learn how CoolIT and Stäubli provided the safest and most-effective solution. Read more...
More Product Announcements from STAUBLI Fluid ConnectorsEngineered for extreme durability in construction & mining. Dual steel-wire braid, SAE J517 compliant, handles -40°C to +121°C. Perfect for high-pressure fluid transfer. Read more...
More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.Four-layer spiraled high-tensile steel wire hose for ultra-high-pressure petroleum-based fluids. Built for construction, mining, and earthmoving machinery in extreme temperature conditions. Read more...
More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.Rogers Machinery Company, Inc.On-demand webinar: How an air audit can save you thousands in energy costs
Attendees will learn the step-by-step audit process from system walkthroughs and data logging, to analysis and reporting, so they can make informed decisions that drive measurable energy savings and productivity improvements.
Watch the On-Demand webinar today Read more...
More Product Announcements from Rogers Machinery Company, Inc.The TA238-R is a MIL-Spec, one-way relief valve designed for transit cases and similar applications. It provides high flow rates and is lightweight, durable, and corrosion-resistant. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedHigh-performance powertrain venting system with dual-effect filtration, IPX9K protection, and two mounting options, ensuring reliability for both traditional and electric drive components in harsh environments. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedDesigned for extreme-pressure and dynamic flexing applications in construction, mining, and heavy earthmoving equipment. Features a smooth cover, double-layer steel wire braid, and full compliance with SAE J517 100R19. Read more...
More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.