All gloveboxes require power, signal, and data transfer without compromising the internal environment. Hermetic feedthroughs enable this while maintaining a reliable seal. Standard connectors like IEC C19 and NEMA 15 and 20 provide flexible, safe solutions based on voltage and current needs, ensuring consistent performance across a range of applications. Read more...
More Product Announcements from Douglas Electrical ComponentsAccelerating autonomy. Empowering people. Innovating together. Read more...
More Product Announcements from Allen-Bradley / Rockwell AutomationEX approved connectors are engineered for use in hazardous environments, meeting stringent U.S. and Canadian Ex-proof standards. These connectors are tested for safe performance in explosive atmospheres—ideal for oil & gas, marine, and industrial applications. PEI-Genesis offers value-added assembly of Amphenol’s Amphe-EX™ and Star-Line EX® series. Read more...
More Product Announcements from PEI-GenesisMotion control is firmly established as an essential component of TwinCAT and is successfully used in many projects across a wide range of industries. TwinCAT MC3 represents the next generation of motion control. All the highlights of the previous TwinCAT NC2 motion control solution can also be found in the latest generation of TwinCAT MC3. Read more...
More Product Announcements from Beckhoff Automation LLCAmong the sensors Novotechnik offers, one excellent example of an IO-Link device is the RFC 4800 angle sensor. Read more...
More Product Announcements from Novotechnik U.S., Inc.Innovative Male PCB Quick Fit terminals designed to hold up under repeated mating cycles are in stock and ready for delivery.
Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals.
Our... Read more...
More Product Announcements from Keystone Electronics Corp.Weight: 110kg(N.G), 135kg(W.G)
Packing way: Wooden box
Brackets on one side: 3, Galvanized plate
DC connection: Contact us for output copper bar customization, Copper bars or high voltage cables
External dimensions: 610*1070*920mm(W*D*H
Grounded copper plate: Copper 4.0mm
Load Capacity: 800kg
Max load capacity(static): 1000kg Read more...
More Product Announcements from TPS Elektronik GmbHSmart. Modular. Cabinet-free. Imagine eliminating bulky control cabinets, slashing installation time, and shrinking your machine footprint—without sacrificing power or performance. Learn how Beckhoff's cabinet-free MX-System is transforming industrial automation. Read more...
More Product Announcements from Beckhoff Automation LLCSize, Weight and Performance Optimization: A Monobloc Connector for High-Performance EMC Shielding
Protecting sensitive signals against electromagnetic interference (EMI) is a physical challenge, especially when space is limited. Standard solutions often force a difficult compromise: ensure effective shielding or save valuable space.
To reconcile signal integrity with high... Read more...
More Product Announcements from Nicomatic North AmericaCryogenic feedthroughs enable reliable power and signal transmission in ultra-low temperature environments, often below -100°C. Douglas Electrical Components designs custom hermetic solutions using specialized epoxy sealing to ensure high-density connections and minimal leak paths, tested under extreme temperatures and pressures for long-term reliability. Read more...
More Product Announcements from Douglas Electrical Components