SAB BRÖCKSKES GmbH & Co. KG

SAB Bröckskes supplies customized 400 Hz cable assemblies for aircraft ground power applications, combining application-specific cables, connectors, and connection components into ready-to-use solutions for Ground Power Units (GPUs) and other ground power equipment. Read more...

More Product Announcements from SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG

SAB Bröckskes develops highly flexible Single-Pair Ethernet (SPE) cables for industrial automation, cable chains, and robotic applications. The CATLine SPE series combines reliable data transmission with continuous flexing and torsional movement in demanding industrial environments. Read more...

More Product Announcements from SAB BRÖCKSKES GmbH & Co. KG
Harwin Plc

Definition of Backpotting and Potting

Backpotting (or back-potting) is widely used in the connector industry to refer to the use of a potting compound on the rear of a connector (normally a cable connector). Potting is the filling of an area using an epoxy resin or similar liquid compound, which then hardens to a solid in-fill or barrier.

Why use Backpotting on a Cable Conn... Read more...

More Product Announcements from Harwin Plc
Harwin Plc

  • Flecto Datasheet
  • Floating Connector Whitepaper

Flecto Floating Connectors
MULTIPLE CONNECTIONS BETWEEN TWO PCBS
Floating connectors provide easy mating with lower stress on miniature contacts. Multiple board-to-board interconnections in one assembled PCB stack. Reduced requirement for positional accuracy on the board and during mating.

...

Read more...

More Product Announcements from Harwin Plc
Schaltbau GmbH

New HV connector and MDR 500 rotary disconnect switch for flexible power supply and safe maintenance presented at InnoTrans 2026, the leading international trade fair for transport technology Read more...

More Product Announcements from Schaltbau GmbH
Heilind Electronics, Inc.

As industrial equipment packs more electronics into smaller spaces, connector reliability becomes critical. Molex Micro-One 2.00mm Pitch Gold-Plated Connectors deliver a compact footprint, durable gold-plated contacts, and dependable electrical performance to help engineers maintain reliable connections in robotics, automation, and industrial control systems. Learn more at Heilind.com. Read more...

More Product Announcements from Heilind Electronics, Inc.
Volktek Corporation

The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand extreme temperatures from -40°C to 75°C, thanks to its IP40-rated aluminum casing. Read more...

More Product Announcements from Volktek Corporation
Shenzhen QH Industrial Co., Ltd

The M12 Shielded Female Connector is designed for engineers who need secure, stable connections in industrial automation and equipment where reliable signal transmission and environmental protection are essential. Read more...

More Product Announcements from Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd

Durable M16 metal circular connector with secure screw coupling, solder contacts, and IP67 protection—ideal for industrial equipment, automation, and custom cable assemblies. Read more...

More Product Announcements from Shenzhen QH Industrial Co., Ltd
STAUBLI Fluid Connectors

As AI workloads push infrastructure to new limits, data center operators face growing challenges related to power density, thermal management, uptime, and energy efficiency. By combining expertise in electrical and fluid connectivity, Stäubli supports the development of integrated infrastructures designed for the next generation of AI computing. Read more...

More Product Announcements from STAUBLI Fluid Connectors