Swissbit AG

Swissbit F-75 and F-78 CFast cards deliver reliable industrial storage using 112-layer 3D NAND, DRAM caching, power-fail protection, end-to-end data-path protection, and AES-256 security. TLC and high-endurance pSLC models offer capacities up to 512 GB and operate from -40°C to +85°C. Read more...

More Product Announcements from Swissbit AG
Swissbit AG

Swissbit N7000 industrial PCIe Gen4 NVMe SSDs combine predictable performance, low power consumption, and flexible configuration for embedded systems. Available in M.2 2242 and 2280 formats from 240 GB to 3.84 TB, the platform uses 3D TLC BiCS8 NAND and supports AES-256, TCG Opal 2.0, crypto erase, HMB, and commercial or industrial temperatures. Read more...

More Product Announcements from Swissbit AG
Swissbit AG

Swissbit is expanding advanced BiCS5 NAND technology across its industrial storage portfolio, including SATA SSDs, CFast and CompactFlash cards, embedded USB modules, and USB drives. Migration-focused designs offer optional pSLC mode and flexible tradeoffs among endurance, performance, capacity, and cost. Read more...

More Product Announcements from Swissbit AG
PIC Wire & Cable

PIC Wire & Cable's USB-C Cable Assembly is the first of its kind in aerospace and defense, offering data transfer, efficient charging, video capabilities and error-free connections via a reversible plug that prevents pin damage. A locking screw connector ensures stability in high-vibration environments, while the overmolded design adds durability, strain relief, and FOD resistance. Read more...

More Product Announcements from PIC Wire & Cable
Nicomatic North America

Choose from millions of standard CMM configurations. Mix contacts, layouts, and functions to create the perfect connector for your application. Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

Dielectric Voltage Simulation: The Impact of Altitude on Your Connectors

When an electrical system is used at altitude, whether in a commercial aircraft, a fighter jet, or a rocket, the performance of its connectors is directly affected.

As atmospheric pressure decreases, the dielectric strength of air is reduced.
The result: a voltage considered safe at sea level can... Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

As defense, aerospace and space programs increasingly integrate optical fiber to meet growing demands for bandwidth, electromagnetic immunity and weight reduction, data architectures are evolving beyond the limitations of copper and fiber is becoming a standard component on platforms where it was barely present just a few years ago.

Yet while the technology is being deployed rapid... Read more...

More Product Announcements from Nicomatic North America
Win Source Electronics

Reliable B-2200S08P-A120 female headers with 2.54 mm pitch for stable sensor, module, and microcontroller connections in smart devices. Read more...

More Product Announcements from Win Source Electronics
Volktek Corporation

Volktek - 9065-8T2GS-MR is a DNV-certified Layer 2 Managed Industrial Ethernet Switch with 8 x 10/100BASE-TX RJ45 ports and 2 x FX/GbE SFP uplinks. It supports SNMP, VLAN, QoS, ACL, and ring redundancy, providing reliable network connectivity for marine, offshore, and industrial applications. Read more...

More Product Announcements from Volktek Corporation
Volktek Corporation

Volktek - INS-8405EM is a Premium Unmanaged Industrial Gigabit Switch with 5 x 10/100/1000BASE-TX RJ45 ports. It features Industrial QoS, LLDP Filter, Flow Control, and an IP40 aluminum enclosure, providing reliable Ethernet connectivity for factory automation, industrial control, and harsh industrial environments. Read more...

More Product Announcements from Volktek Corporation