BARTEC

The most versatile Android™ tablet for hazardous areas

  • Rugged design optimized for hazardous environments
  • Fast Qualcomm® 6490 processor delivers unmatched power and performance
  • 10″ super bright display
  • Meets any barcode scanning need with the optional SE55 scan engine
  • Fast and versatile wireless connectivity w...
Read more...

More Product Announcements from BARTEC
BARTEC

for Zone 2/22

Benefits

  • Rugged design optimized for hazardous environments
  • Fast Intel® Core™ Ultra 5 delivers unmatched power and performance
  • 10″ super bright display
  • Meets any barcode scanning need with the optional SE55 scan engine
  • Fast and versatile connectivity with Wi-Fi 7 and 5G options
  • Powered b...
Read more...

More Product Announcements from BARTEC
Volktek Corporation

Volktek - 8075-8GT-M12 is an 8-port 10/100/1000BASE-TX Lite Managed Industrial Ethernet Switch with M12 X-coded connectors, designed for transportation, railway, factory automation, and mobile equipment applications. The rugged IP67-rated aluminum enclosure protects the switch against dust, water, vibration, and shock, ensuring reliable operation in harsh industrial environments. Read more...

More Product Announcements from Volktek Corporation
TPS Elektronik GmbH

Dimensions (L*W*H)(mm): 1200*600*(720-1060)

Uniform Static Load: 200kg

Uniform Dynamic Load: 130kg

Lift function: Yes Read more...

More Product Announcements from TPS Elektronik GmbH
BARTEC

for Zone 2/22 and Class I,II,III Division 2

Benefits

  • World-class proven ultra-rugged design
  • New Qualcomm platform delivers 2.5x times more processing power and support to Android 18
  • Latest in wireless connectivity with Wi-Fi 6E and 5G (data only)
  • Unmatched scanning performance with up to 30.5m reading range
  • New optional front...
Read more...

More Product Announcements from BARTEC
BARTEC

for Zone 1/21

Benefits

  • capacitive touch display
  • low reflection due to “optical bonding”
  • display resolution of 1920 x 1080 pixels
  • Windows Operating System for external visualisation software
  • front panel mounting for easy installation and integration
Read more...

More Product Announcements from BARTEC
Heilind Electronics, Inc.

WAGO's 221 Series Compact Splicing Connectors deliver fast, tool-free wire connections for commercial, industrial, and outdoor lighting applications. Available in 2-, 3-, and 5-conductor configurations, they support solid, stranded, and fine-stranded conductors (24–12 AWG), with ratings up to 32A/450V and UL/ENEC approvals. Available through Heilind Electronics. Read more...

More Product Announcements from Heilind Electronics, Inc.
Smiths Interconnect, a Molex company

Designed for high power applications requiring superior and long term performance in current carrying capacity, our premium Hypertac Green Connect contact technology offers a high power contact solution with unparallel low contact resistance. Read more...

More Product Announcements from Smiths Interconnect, a Molex company
Swissbit AG

As e.MMC suppliers exit the market amid allocations, price increases, and last-time-buy notices, Swissbit is reinforcing long-term supply through fully in-house manufacturing in Berlin. The vertically integrated approach supports quality, customization, supply flexibility, and the industrial EM-30 e.MMC 5.1 series. Read more...

More Product Announcements from Swissbit AG
Swissbit AG

Swissbit A2000 and A2200 PCIe Gen4 NVMe SSDs deliver sustained throughput, low latency, hardware power-loss protection, and enterprise-class security for industrial and edge systems. M.2 2280 models offer 480 GB to 4 TB, with over 6 GB/s reads, over 5 GB/s writes, and endurance options for mixed or write-intensive workloads. Read more...

More Product Announcements from Swissbit AG