The Xilinx XC6SLX16-2FTG256C offers 14K logic cells, 576 KB block RAM, and 32 DSP slices in a compact FTG256 BGA package. Ideal for medium-complexity applications such as industrial control, image processing, and communication bridging. Read more...
More Product Announcements from Win Source ElectronicsHDI Flex Circuit Technology
PFC’s high density capabilities offer customers a wide variety of custom flexible circuits with features such as extended lengths, multilayer, non- traditional material constructions, and specialized foils. The properties of flex-based materials enable smaller applications with the benefit of reduced weight and optimized packaging utilizati... Read more...
More Product Announcements from PFC Flexible Circuits LimitedThe new European Machinery Regulation introduces significant changes for machinery safety. Although the regulation will not be mandatory until 2027, it will take time for manufacturers that sell machinery in the European Union to comply.
Solutions such as OTTO Controls' JHL and JHLN joysticks will help bring OEMs into compliance. The CAN J1939 output with PLd on these joysticks del... Read more...
High current "True" Zero ohm SMT Jumpers from Keystone are designed to replace "Zero" ohm resistors without changing board designs or layouts.
Manufactured from Copper with Silver Plating, these jumpers provide an identical footprint as a zero ohm resistor. Jumpers provide a low resistance circuit linkage making them ideal for high-density, high current PCB packages on power and a... Read more...
More Product Announcements from Keystone Electronics Corp.Female PCB Terminals from Keystone Electronics for use with .205” wide Male Tabs as well as ATO, ATC or APR style Auto Blade Fuses. Designed on continuous reel (strip) for easy installation/solderi
We've Upgraded Our Interactive Cable Configuration Tool
At Harwin, we're always looking for ways to make life easier for design engineers - that’s why we’ve upgraded our online cable configurator, making it even more powerful, flexible, and time-saving than before. Read more...
More Product Announcements from Harwin PlcA New Collaboration to Reduce Plastics in Electronic Connectors
In a bid to reduce the amount of plastic created each year by the electronic component industry, we’ve partnered with connector manufacturer Nicomatic and biomaterial innovation specialist The New Materialist.
Under the newly launched Nivora initiative, we’re working together to develop regenerative... Read more...
More Product Announcements from Harwin PlcWe recently explored why reliable interconnects are essential for life-critical medical devices and mission-critical industrial systems.
From patient monitoring and surgical robotics to industrial automation, connectors must deliver dependable power and data transmission in even the most demanding environments. Discover how Harwin's Datamate and Gecko connector families help enginee... Read more...
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. Read more...
More Product Announcements from BlockMaster Electronics, Inc.up to 100 A
Benefits
- 3P + N-Terminal & 4P
- Up to 100 A nominal current
- AC-3, AC-23A, AC-21
- Auxiliary contact up to 5 A